location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-6121 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867199176
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
  • - 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, TKIP, WPA, WPA-EAP, WPA-PSK, WPA2
  • - Power over Ethernet (PoE)
  • - Integrated antenna
Long product name LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed :
The long product name of LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x WAN, 1 x LAN, 10/100 Mbps, 802.11b/g/n/i/e, 2.4 ~ 2.4835 GHz, PoE, 326 g
More>>>
LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed:
The official description of LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 802.11n single-band wireless access point can run on PoE, and is a fully managed device (when controlled by the LevelOne WAC-2000). The managed AP is capable of 300 Mbps throughput on the 2.4GHz frequency, and operates on its own or as part of a larger, managed network of access points. PoE means the device does not require an external power supply, making it a versatile and easily deployed option for all sizes of network.

Key Features
- Share your wireless network up to 300Mbps
- Compatible with IEEE 802.11b/g/n wireless standards
- Supports WEP, WPA and WPA2 encryption with IEEE 802.1x for high level security
- Multi-operation modes to suit different wireless applications
- IEEE 802.3af PoE compliant to simplify deployment and installation

Short summary description LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed:
This short summary of the LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed, 300 Mbit/s, 300 Mbit/s, 10,100 Mbit/s, 2.4 - 2.4835 GHz, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af,..., 64 user(s)

Long summary description LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed:
This is an auto-generated long summary of LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed based on the first three specs of the first five spec groups.

LevelOne N300 PoE Wireless Access Point, Ceiling Mount, Controller Managed. Maximum data transfer rate: 300 Mbit/s, Wi-Fi data rate (max): 300 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, TKIP, WPA, WPA-EAP, WPA-PSK, WPA2. WAN connection: Ethernet (RJ-45). AC input voltage: 48 V, Input current: 1.5 A, Power consumption (typical): 15 W. Placement: Ceiling, Product colour: White, LED indicators: Power, System

Features
2.4 GHz *
Yes
5 GHz *
No
Maximum data transfer rate *
300 Mbit/s
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
Number of users
64 user(s)
Channels quantity
13 channels
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DSSS, OFDM, QPSK
Virtual LAN features
Tagged VLAN
Operating modes
Access Point (AP),Gateway,Repeater,WISP
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 152-bit WEP, AES, TKIP, WPA, WPA-EAP, WPA-PSK, WPA2
Number of SSID supported
4
Management features
Web-based management
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
WAN connection
Ethernet (RJ-45)
Power
Power over Ethernet (PoE) *
Yes
AC input voltage
48 V
Input current
1.5 A
Power consumption (typical)
15 W
Design
Placement *
Ceiling
Product colour *
White
Reset button
Yes
LED indicators
Power, System
Certification
CE, FCC
Internal
No
Antenna
Antenna features
Integrated antenna
Antenna gain level (max)
5 dBi
Weight & dimensions
Width
189 mm
Depth
38.5 mm
Height
189 mm
Weight
326 g
Packaging data
Package width
214 mm
Package depth
62 mm
Package height
317 mm
Package weight
680 g
Packaging content
Cables included
LAN (RJ-45)
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
-20 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)