location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 GB x32 144-pin (800 MHz) DDR3 SODIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5K49A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793627648 show
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 07:42:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2048 MB
  • - DDR3
  • - 800 MHz
  • - 144-pin SO-DIMM
  • - 1 pc(s)
Warranty: 90-day, parts only warranty
Long product name HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM :
The long product name of HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 GB x32 144-pin (800 MHz) DDR3 SODIMM
More>>>
HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM:
The official description of HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM:
This short summary of the HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM, 2048 MB, DDR3, 800 MHz, 144-pin SO-DIMM, Business, Enterprise, 10 g

Long summary description HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM:
This is an auto-generated long summary of HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM based on the first three specs of the first five spec groups.

HP 2 GB x32 144-pin (800 MHz) DDR3 SODIMM. Capacity: 2048 MB, Internal memory type: DDR3, Memory clock speed: 800 MHz. Weight: 10 g. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 133.4 mm. Master (outer) case gross weight: 4.57 g, Products per pallet: 1728 pc(s), Pallet gross weight: 124.7 g

Features
Capacity *
2048 MB
Internal memory type
DDR3
Memory clock speed
800 MHz
Memory form factor
144-pin SO-DIMM
HP segment
Business, Enterprise
Weight & dimensions
Weight
10 g
Packaging data
Quantity per pack
1 pc(s)
Package width
177.8 mm
Package depth
133.4 mm
Package height
25.4 mm
Package weight
52.5 g
Technical details
Pallet weight (imperial)
124.7 kg (274.9 lbs)
Technical details
Master (outer) case gross weight (imperial)
4.58 kg (10.1 lbs)
Layers per pallet
6 pc(s)
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000.8 x 2026.9 mm (47.2 x 39.4 x 79.8")
Pallet dimensions (W x D x H)
1200 x 1000 x 2027 mm
Master (outer) cases per pallet layer
4 pc(s)
Logistics data
Master (outer) case gross weight
4.57 g
Products per pallet
1728 pc(s)
Pallet gross weight
124.7 g
Products per master (outer) case
72 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)