HP Digital Sender Flow 8500 fn2, Flatbed & ADF scanner, CSV, HTML, JPG, OCR, PDF, RTF, TIFF, TXT, XPS, 10000 pages per month, Business, 150 sheets, AC
HP Digital Sender Flow 8500 fn2. Scanner type: Flatbed & ADF scanner. Scan file formats: CSV, HTML, JPG, OCR, PDF, RTF, TIFF, TXT, XPS, Maximum duty cycle: 10000 pages per month, HP segment: Business. Auto document feeder (ADF) input capacity: 150 sheets. Power supply type: AC, Power consumption (typical): 22 W, Power consumption (PowerSave): 1.2 W. Weight: 17.5 kg