location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 1000 G2 Base PC 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP EliteOne 1000 G2 Base PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3DB50AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018529236 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 11:53:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2020
Product end of life date
Long product name HP EliteOne 1000 G2 Base PC 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen :
The long product name of HP EliteOne 1000 G2 Base PC 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteOne 1000 G2 Base Model 23.8-in Touch All-in-One Business PC
More>>>
HP EliteOne 1000 G2 Base PC 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen:
The official description of HP EliteOne 1000 G2 Base PC 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The future of video conferencing, now at your desk.
Meetings come to life on your choice of AiO displays that transform your workspace into a rich video conferencing solution with immersive video and audio engagement, capacitive touch controls, and a built-in pop-up privacy camera.

Short summary description HP EliteOne 1000 G2 Base PC 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen:
This short summary of the HP EliteOne 1000 G2 Base PC 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 1000 G2 Base PC, 60.5 cm (23.8"), Full HD, Touchscreen

Long summary description HP EliteOne 1000 G2 Base PC 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen:
This is an auto-generated long summary of HP EliteOne 1000 G2 Base PC 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen based on the first three specs of the first five spec groups.

HP EliteOne 1000 G2 Base PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat, Panel type: IPS

Personal video conferencing on demand

Save time and launch video calls quickly with integrated collaboration keys. Complete the experience with captivating video and crystal-clear sound with Audio by Bang & Olufsen and an optional FHD dual-facing webcam[3].

Stay ahead of the curve

Configurable and flexible, our first AiO with an upgradeable PC base and display for flexible re-deployment reinvents the PC lifecycle. Micro-edge bezel displays in three sizes[5] and tool-less accessibility allows you to swap out your display anytime.

Our most secure and manageable PCs

Deploy first-class protection with commercial security and manageability features like HP Sure Start Gen4[6] and HP Manageability Integration Kit[7]. Get automatic threat detection and system recovery, plus remotely manage your PC security with real-time updates.

Cut out the chatter

Suppress background noise including keyboard clicks with HP Noise Cancellation.

Browse confidently

Help protect your PC from websites, read only Microsoft® Office and PDF attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click. [12]

Give your speakers a boost

HP Audio Boost balances loudness and clarity and enhances bass for improved speech quality.

The adaptable all-in-one

With core computing components like 8th Gen Intel® Core™ processors and a Thunderbolt™ 3 connection located in the base of these serviceable AiOs, you can upgrade or redeploy displays as user and business needs change over time. [8]

Choose from three optional display sizes

Pick the right display to suit your needs. Choose from a touch or non-touch 23.8-inch diagonal, 27-inch diagonal non-touch UHD IPS, and a 34-inch diagonal non-touch WQHD curved display for an immersive and engaging visual experience. [11,5]

Let nothing stand in your way

Super-charge your HP PC with Windows 10 Pro, an 8th gen Intel® Core™ processor, optional discrete graphics, and Intel® Optane™ memory, a smart, adaptable system accelerator that helps improve responsiveness on hard drive-based systems. [1,8,9,10]

Nonstop support

Rest assured. Talk to an agent any time with HP Elite Premium Support, at no additional charge. [14]

Quick and secure recovery to the latest image

Quickly and securely restore PCs to the latest image using a network connection with HP Sure Recover [13]

Firmware level protection

Protect the firmware that antivirus can’t reach! The hardware-enforced self-healing protection offered by HP Sure Start Gen4 automatically recovers the BIOS from malware, rootkits, or corruption. [6]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Display
Panel type
IPS
Screen shape
Flat
Other features
3D
No
Detachable display
No
Disclaimer HP EliteOne 1000 G2 Base PC 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com
[3] Optional features sold separately or as add on features.
[5] Configurable at purchase with choice of display sizes. Additional displays sold separately.
[6] HP Sure Start Gen4 is available on HP Elite and HP Pro 600 products equipped with 8th generation Intel® or AMD processors.
[7] HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement. [8] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[9] Sold separately or as an optional feature.
[10] Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system and requires configuration with an optional Intel® Core™ i(5 or 7)+ processor.
[11] Touchscreen requires Windows 10 Pro.
[12] HP Sure Click is available on select HP platforms and supports Microsoft® Internet Explorer, Google Chrome, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode. Check http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available.
[13] HP Sure Recover is available on HP Elite PCs with 8th generation Intel® or AMD processors and requires an open, wired network connection. Not available on platforms with multiple internal storage drives or Intel® Optane™. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
[14] Elite support only available in the US and Canada in English.