location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-7100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression Premium XP-7100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH03402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946651866
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 387934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:29
The date of the most recent change of this product data-sheet in Icecat.
Epson C11CH03402 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Expression Premium XP-7100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact wireless all-in-one: Print, scan, copy
  • - Mobile printing: Freedom to print and scan from almost anywhere1
  • - Automatic Document Feeder: Scan and copy mutiple documents
  • - Flexible paper trays: Two front-loading trays and a rear feed
  • - 10.9cm interactive touchscreen: Easy navigation and PC-free photo printing from a memory card
Long product name Epson Expression Premium XP-7100 :
The long product name of Epson Expression Premium XP-7100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression Premium XP-7100
More>>>
Epson Expression Premium XP-7100:
The official description of Epson Expression Premium XP-7100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish and versatile
Unsightly tech is a thing of the past; this all-in-one looks great from every angle. It features an Automatic Document Feeder for scanning and copying single or double-sided multi-page documents, dual paper trays for A4 and photo media, double-sided A4 printing to save paper and a rear speciality paper feed for printing on thicker media.

Best of both worlds
Enjoy the beauty of high-quality photos and crisp, clear text documents with the five-colour Claria Premium dye and pigment ink set. Photos are crystal clear with vibrant colours and deep, rich blacks as Claria Premium incorporates a photo black ink cartridge.

Mobile printing
Print using smart devices with Epson’s free apps, Wi-Fi, and Wi-Fi Direct. Print and scan wirelessly with Epson’s iPrint1 app or try Epson’s Creative Print1 app to print photos from Facebook, create greeting cards and more. And print from almost anywhere in the world by emailing files to the printer with Epson Email Print1.

Fuss-free features
There’s a 10.9cm interactive touchscreen and a memory card slot for easy navigation and printing photos directly without a computer.It's also possible to print on suitable CDs and DVDs. For even easier operation, a motorised control panel and output tray mean hassle-free printing.

Short summary description Epson Expression Premium XP-7100:
This short summary of the Epson Expression Premium XP-7100 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-7100, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Premium XP-7100:
This is an auto-generated long summary of Epson Expression Premium XP-7100 based on the first three specs of the first five spec groups.

Epson Expression Premium XP-7100. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Minimise printing costs
Minimise printing costs

Whether you print all the time or just occasionally, there's an affordable option to suit with both standard and extra large (XL) cartridges. By investing in XL inks, you can print more and pay less. With both cartridge types, the colours are available individually so only the colour used needs to be replaced.

Stylish and versatile
Stylish and versatile

Unsightly tech is a thing of the past; this all-in-one looks great from every angle. It features an Automatic Document Feeder for scanning and copying single or double-sided multi-page documents, dual paper trays for A4 and photo media, double-sided A4 printing to save paper, and a rear speciality paper feed for printing on thicker media.

Flexible printing solutions
Flexible printing solutions

Print using smart devices with Epson’s free apps, Wi-Fi, and Wi-Fi Direct. Print and scan wirelessly with Epson’s iPrint1 app or try Epson’s Creative Print1 app to print photos from Facebook, create greeting cards and more. And print from almost anywhere in the world by emailing files to the printer with Email Print.1



1 Epson iPrint and Epson Creative Print require a wireless connection and the Epson printing apps. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu

Hassle-free and reliable
Hassle-free and reliable

Epson genuine inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again. We invest in extensive research and high-tech manufacturing facilities, and put our products through rigorous tests to deliver the best quality product to you.

Easy to use
Easy to use

There’s a 10.9cm interactive touchscreen and a memory card slot for printing photos directly without a computer. It's also possible to print on suitable CDs and DVDs. For even easier operation, a motorised control panel and output tray mean hassle-free printing.

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) mono
15.8 ipm
Print speed (ISO/IEC 24734) colour
11 ipm
Print speed (ISO/IEC 24734) black
15.8 ppm
Print speed (ISO/IEC 24734) colour
11 ppm
Duplex print speed (ISO/IEC 24734) mono
5.4 ipm
Duplex print speed (ISO/IEC 24734) colour
4.9 ipm
N-in-1 print function
Yes
N-up printing
2, 4, 8, 20
Borderless printing
Yes
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
11 cpm
Copy speed (colour, normal quality, A4)
8.1 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Background adjustment function
Yes
Scanning
Optical scanning resolution *
1200 x 4800 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
215.9 x 297.18 mm
Scan technology
CIS
Scan to
Cloud
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
5
Printing colours *
Black
Page description languages
ESC P, ESC/P-R
Country of origin
Indonesia
Replacement cartridges
410, 410XL
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
3.5x5, 4x6, 5x7, 8x10, 8.5x11
Borderless printing media sizes
4x6, 5x7, 8x10, 8.5x11
Paper tray media weight
0 - 75 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK, WPA2-AES
Network
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Epson Connect
Performance
Card reader integrated
Yes
Compatible memory cards
SDXC, SDHC, SD, MiniSDHC, MiniSD, MicroSDXC, MicroSDHC, MicroSD (TransFlash)
Sound pressure level (printing)
36 dB
Sound power level (printing)
4.9 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
13 W
Power consumption (copying)
16 W
Power consumption (ready)
8.7 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
5 - 85%
Certificates
Certification
UL60950-1-CAN/CSA-22.2, No. 60950-1, EMI FCC Part 15 subpart B class B, CAN/CSA-CEI/IEC CISPR 22 class B
Weight & dimensions
Width
390 mm
Depth
339 mm
Height
183 mm
Weight
8.2 kg
Packaging data
Package width
445 mm
Package depth
482 mm
Package height
268 mm
Package weight
10.1 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Epson Easy Photo Print, Epson Print CD, Epson Scan
Logistics data
Harmonized System (HS) code
84433100
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.06 m
Products per pallet layer
2 pc(s)
Products per pallet
14 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.06 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Other features
Printing method
Epson Micro Piezo
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP SP3, XP Professional x64 Edition SP2
PictBridge
Yes
Ink drop
1.5
Maximum input capacity (photo paper)
20 sheets
Print head nozzles
360 nozzles black, 180 nozzles per colour
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 20:03:57
Uk has collected 9 expert reviews for Epson Expression Premium XP-7100 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-01 20:03:56
The Expression Premium XP-7100 sits towards the top of Epson's range of home inkjet MFPs. It combines a 1,200 x 4,800dpi scanner with a five-ink printer, fed by dedicated A4 and photo paper trays in the main body. The specification is high throughout, wit...
Good Separate photo paper tray, Good speeds, Versatile connectivity...
Bad Loud and somewhat unresponsive touchscreen, Iffy translation, Slow copying...
Bottom line The Epson Expression Premium XP-7100 boasts quick print speeds and some handy features, but cheaper and equally capable competitors leave it somewhat in the shade...
60%
expertreviews.co.uk
Updated:
2019-12-01 20:03:56
It’s a neat party trick, but we wish Epson had concentrated more on the menu, which is poorly translated in places.Additionally, the touchscreen isn’t super-responsive, and the only way we found to turn off its key beeps was to switch on quiet mode, which...
Good Two paper trays, Quick scanning, Highly versatile...
Bad Poorly translated menu, Slow copy speeds, Outperformed by cheaper competitors...
Bottom line The XP-7100 is versatile and capable, and for the most part it's quick, but we're not convinced it's worth the premium over cheaper competitors such as Canon's TS6250, especially given that it costs about the same to run. If you don't need the flexibility...
60%
the-gadgeteer.com
Updated:
2019-12-01 20:03:57
REVIEW – For the past decade or so, I have relied solely on laser printers both monochrome and color for all of my printing needs. Prior to that, I tried several Inkjet printers with very mediocre printing results both in quality and efficiency. Apart fro...
Good The ease of set up, The amazing color reproduction, The features and functions, The small footprint, The built-in automation...
Bad As someone who stayed away from Inkjet printers for a long time, I have no complaints...
Bottom line To say that I am impressed by the Epson XP-7100 is an understatement. It is a feature-rich printer that prints, scans and copies and does everything quite well. The color reproduction is outstanding and good enough to reproduce photography work for framin...
0%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)
Disclaimer Epson Expression Premium XP-7100:
Disclaimer

(1) Epson iPrint and Epson Creative Print require a wireless connection and the Epson printing apps. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu