Epson logo

Epson Value Glossy Photo Paper - A4 - 20 sheets

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232065
Info modified on:
26 Feb 2024, 13:21:09
Bullet Points Epson Value Glossy Photo Paper - A4 - 20 sheets:
  • - Value for money: Epson quality at an affordable price
  • - Works hand-in-hand: Our papers are designed to bring out the best in our inks
  • - Epson quality to everyday life: Even scrapbook photos can look great
  • - Fit for purpose: A low cost photo paper designed for everyday printing
  • - Options to suit: A choice of sizes and pack volumes
Long product name Epson Value Glossy Photo Paper - A4 - 20 sheets:

Value Glossy Photo Paper - A4 - 20 sheets

Epson Value Glossy Photo Paper - A4 - 20 sheets:

Everyday photo printing
Whether it’s the latest holiday snap destined for the fridge, pictures for a school project, or clippings for a mood board, this value photo paper will deliver Epson quality every time.

Printing is a partnership
This photo paper has been specially developed to work with Epson's range of inks to deliver the best possible quality. It can also work with any brand of rear feed inkjet printer.

Fit for purpose
Epson provides a selection of photo papers to ensure there’s the right product at the right price for every situation. The new 183gsm three-star Value Glossy Photo Paper takes pride of place at the entry level of Epson’s range. For those looking for a professional or archival quality, Epson also provides the resin-coated 200gsm four-star Glossy Photo Paper, 255gsm five-star Premium Glossy Photo Paper, and finally the 300gsm five-star-plus Ultra Glossy Photo Paper.

Choice and versatility
Ideal for an array of uses, the Value Glossy Photo Paper comes in two sizes; A4 and 10x15cm, and is available in varying pack sizes; 20, 50 or 100 sheets. The paper comes in a resealable bag, making it easy to keep it safe from moisture and light.

Short summary description Epson Value Glossy Photo Paper - A4 - 20 sheets:

Epson Value Glossy Photo Paper - A4 - 20 sheets, Gloss, 183 g/m², A4, 20 sheets, - Expression Premium XP-900 - Expression Premium XP-830 - Expression Premium XP-820 - Expression..., 1 pc(s)

Long summary description Epson Value Glossy Photo Paper - A4 - 20 sheets:

Epson Value Glossy Photo Paper - A4 - 20 sheets. Finish type: Gloss, Media weight: 183 g/m², Paper size: A4. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 300 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 74.2 cm. Country of origin: Japan

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.