location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 5550dn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3715A#425
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291601267776
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:43
The date of the most recent change of this product data-sheet in Icecat.
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A3 27 ppm
  • - Duplex printing
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 160 MB Built-in processor 533 MHz
Warranty: 1 year, next-day, on-site
Long product name HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3 :
The long product name of HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 5550dn 28 ppm A4, 14 ppm A3, 600 x 600 dpi, HP ImageREt 3600, 2 paper trays, HP Jetdirect 620n Fast Ethernet Print Server, Duplex print
More>>>
HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3:
The official description of HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create impressive colour documents easily with this simple-to-use, wide-format laser printer. With its proven design, high performance and flexible features the HP Color LaserJet 5550 series printer meets the needs of dynamic workgroups.

- Delivers a perfect blend of brilliant print quality and great performance.
- Powerful wide-format colour performance for versatile workgroups.
- Experience office printing as it's meant to be.

Short summary description HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3:
This short summary of the HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 5550dn Printer, Laser, Colour, 600 x 600 DPI, A3, 27 ppm, Duplex printing

Long summary description HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3:
This is an auto-generated long summary of HP LaserJet Color 5550dn Printer Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet Color 5550dn Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
28, 27
Print speed (black, draft quality, A4/US Letter)
28 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, draft quality, A4/US Letter)
28 ppm
Print speed (black, normal quality, A3)
14 ppm
Print speed (colour, normal quality, A3)
14 ppm
Warm-up time
120 s
Time to first page (black, normal)
16 s
Features
Maximum duty cycle *
120000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
500 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5
Duplex media weight
60 - 120 g/m²
Media types supported
Paper (extra heavy, glossy, heavy, heavy glossy, high gloss images, intermediate, light, plain, recycle, tough), envelopes, labels, cardstock, transparencies
Media size (tray 1)
Letter, letter-R, legal, executive, tabloid (11 x 17 in), ledger, 16K, 8K, A3, A4, A4-R, A5, envelope (No. 10, DL, C5, B5, Monarch), B4-JIS, B5-JIS, executive-JIS, double postcard-JIS, 12 x 18 in, 8.5 x 13 in, A6, B6, RA3, statement, 76.2 x 98 to 306 x 470 mm
Media weight (tray 1)
60 - 200 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
Via HP Jetdirect print servers: TCP/IP, IPX/SPX, AppleTalk, Apple Rendezvous compatible, DLC/LLC, Auto-IP, IP Direct Mode, NDS, Bindery, NCP, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP v 1 and v 2c, HTTP; may require software from the NOS vendor or third-party vendor: LPD, FTP Printing, IPP
Performance
Internal memory *
160 MB
Maximum internal memory
544 MB
Built-in processor
Yes
Processor model
MIPS RISC
Processor frequency
533 MHz
Power
Power consumption (standby)
93 W
Power consumption (PowerSave)
28 W
Power consumption (off)
0.3 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.2.8, 10.3, 10.4, 10.5, 10.6; 4 MB RAM; 160 MB available hard disk space; USB port or AppleTalk, Bonjour connectivity solution
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63 - 77 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
577 x 1550 x 640 mm
Pallet dimensions (W x D x H)
1010 x 780 x 822 mm
Weight
51.8 kg
Dimensions (WxDxH)
577 x 704 x 640 mm
Packaging data
Package weight
85 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM: HP PCL 6, HP PostScript Level 3 emulation (32-bit drivers only), HP PCL 5c (provided on add printer install)
Logistics data
Pallet gross weight
95 kg
Products per pallet
1 pc(s)
Other features
Additional paper trays
500-sheet input tray 4 and feeder
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Power supply type
110~220V
Recommended operating temperature range (T-T)
15 - 25 °C
Mac compatibility
Yes
I/O ports
1 USB, 1 parallel, 2 EIO, 1 Ethernet, 1 Jetlink
Custom media sizes
Tray 1: 76 x 127 to 306 x 470 mm; automatic two-sided printing, Tray 2, 3, 4, 5: 148 x 210 to 297 x 431.8 mm Tray 1: 3 x 5 to 12.05 x 18.5 in; automatic two-sided printing, Trays 2, 3, 4, 5: 5.8 x 8.3 to 11.7 x 17 in
Other features
Standard media sizes
A3, A4, A5, A6, B4 (JIS), B5, B5 (JIS), B6, C5, DL, double postcard (JIS), Executive (JIS), RA3
Memory upgrade
0.544 GB
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Typefaces
80 internal TrueType fonts scalable in HP PCL, 92 internal scalable fonts in HP Postscript Level 3 emulation (Euro symbol built-in); additional font solutions available via third-party flash memory cards
Media weights by paper path
Tray 1: up to 200 g/m²; Tray 2, 3, 4, 5: up to 120 g/m²
Recommended media weight
Tray 1: 60 - 200; Tray 2, 3, 4, 5: 60 - 120
Standard output capacity for envelopes
40 sheets
Minimum system requirements
Microsoft Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available. Windows Vista: 1 GHz processor, 512 MB RAM (check User’s Guide for minimum hard disk space); Windows 2000: 300 MHz processor, 64 MB RAM; Windows XP: 233 MHz processor, 64 MB RAM; for all systems: 180 MB availale hard disk space, CD-ROM drive or Internet connection, IEEE-1284 parallel port
Envelope feeder
No
Printer management
HP Web Jetadmin, HP Embedded Web Server, HP eToolbox
Acoustic power emissions
6.6 B(A), printing A4 monochrome from standard tray at full engine speed
Power requirements
100 - 240 VAC (- 10/+ 6%), 50/60 Hz (+/-2 Hz)
Print quality (colour, best quality)
600 DPI
Duplex print options
Automatic (standard)
Print speed (colour, best quality, A4)
28 ppm
Print speed (black, best quality, A4)
28 ppm
Colour printing technology
HP ImageREt 3600
Paper handling
100-sheet multipurpose tray 1, 500-sheet input tray 2, optional 500-sheet input trays 3/4, 250-sheet output bin
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2:2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Standard input trays
2
Networking features
HP Jetdirect Fast Ethernet embedded print server Yes, via HP Jetdirect internal Fast Ethernet, Gigabit Ethernet, 802.11b wireless
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Japan Radio Law, Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), (Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950, FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 Laser/LED Product
Downloadable software
Microsoft Windows 2000, XP (32-bit and 64-bit drivers), Server 2003 (32-bit and 64-bit drivers); Apple Macintosh OS 9 and later, Mac OS X v.10.1 and later
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, Windows Vista Ready, Windows Server 2003 (32/64 bit); Mac OS 9
Product dimensions when open (LxWxD)
57.7 cm (22.7")
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
250 sheets
Driver updates
OS/2, UNIX, Linux; basic printing support for DOS; current drivers and software are available from the Internet at /support/clj5550
Duplex supported media size
A3, A4, A5, B4-JIS, B5-JIS
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
LCD control panel display with 4 lines of text and capable of showing graphic animations; 3 LED status lights; Cancel job, Pause/Resume, Help (appears as a question mark), Select (appears as a checkmark), Up arrow, Down arrow, Back arrow buttons
Maximum paper trays
5
Media size (tray 2)
A4, A3, A5, B4-JIS, B5-JIS
Media type and capacity (tray 2)
sheets: 500
Media weight (tray 2)
Up to 120 g/m²
Media weight (tray 3)
Up to 120 g/m²
Paper handling optional/input
500-sheet input trays (3), printer stand
Paper handling standard/input
100-sheet multipurpose tray, 500-sheet input Tray 2, automatic two-sided printing
Paper handling standard/output
250-sheet face-down output bin
Power consumption (active)
623 W
Security management description
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication; wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Color tables, formatter firmware, software drivers, 500-sheet input trays (1, 2, or 3), hard disk, printer stand, memory
Package dimensions (W x D x H)
995.7 x 767.1 x 823 mm (39.2 x 30.2 x 32.4")
Pallet dimensions (W x D x H) (imperial)
1010.9 x 779.8 x 823 mm (39.8 x 30.7 x 32.4")
Pallet weight (imperial)
94.8 kg (208.9 lbs)
Weight (imperial)
114 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
49 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
16 s
First page out (black&white, letter, ready)
16 s
First page out (black&white, letter, sleep)
41 s
Media sizes supported (imperial)
Letter, legal, statement, executive, 11 x 17 in, ledger, envelopes (No. 10, Monarch)
Operating altitude (imperial)
10000 ft
Size (imperial)
57.7 cm (22.7")
Package weight (imperial)
84.8 kg (187 lbs)
Print speed (black, best quality, letter)
< 27
Print speed (colour, best quality, letter)
< 27
Recommended media weight (duplex, imperial)
16 to 32 lb
Package dimensions (WxDxH)
995 x 767 x 822 mm