location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master MasterKeys MK120 keyboard Gaming USB QWERTY Italian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MasterKeys MK120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK-120-KKMF1-IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884102036767 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:06:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master MasterKeys MK120 keyboard Gaming USB QWERTY Italian Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mem-chanical Clicky Switches - Cooler Master’s exclusive switches are durable, feel and sound like mechanical clicky switches. No more mushy keys, just satisfying clicks and clacks with a 100M+ rated lifespan. The switches also feature a 3.8mm travel distance and 1.8mm actuation point
  • - Water splash resistant – Avoid damage from liquid spills due to a specially coated printed circuit board
  • - Floating switches design with sleek style, elegant and classic look that allows more light to shine through
  • - Brilliant per-key RGB capability for brilliant lighting effects specialized for each key
  • - Multimedia Shortcuts through FN On-the-Fly commands as well as windows lock and full keyboard lock functionality
  • - Adjustable Repeat Rate (1x, 8x) for normal mode and turbo mode
  • - Responsive 26-key Anti-Ghosting to ensure you do not need to worry about whether your keyboard can keep up. With 26-key anti-ghosting, every single key press will be registered precisely. Never make duplicate keystrokes again
Warranty: 2 years
Long product name Cooler Master MasterKeys MK120 keyboard Gaming USB QWERTY Italian Black :
The long product name of Cooler Master MasterKeys MK120 keyboard Gaming USB QWERTY Italian Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MasterKeys MK120, Mem-Chanical Clicky, 125 Hz, USB 2.0, 1.5 m, IT, Black
More>>>
Short summary description Cooler Master MasterKeys MK120 keyboard Gaming USB QWERTY Italian Black:
This short summary of the Cooler Master MasterKeys MK120 keyboard Gaming USB QWERTY Italian Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master MasterKeys MK120, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Cooler Master MasterKeys MK120 keyboard Gaming USB QWERTY Italian Black:
This is an auto-generated long summary of Cooler Master MasterKeys MK120 keyboard Gaming USB QWERTY Italian Black based on the first three specs of the first five spec groups.

Cooler Master MasterKeys MK120. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:01:21
Uk has collected 1 expert review for Cooler Master MasterKeys MK120 keyboard Gaming USB QWERTY Italian Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master MasterKeys MK120 keyboard Gaming USB QWERTY US English Black
(show image)
MK-120-KKMF1-US MasterKeys MK120 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterKeys Pro S RGB keyboard Gaming USB QWERTY US English Black
(show image)
SGK-6030-KKCM1-US MasterKeys Pro S RGB 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MasterKeys MK750 keyboard USB QWERTY US English Black, Metallic
(show image)
MK-750-GKCR2-US MasterKeys MK750 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MasterKeys MK750 keyboard USB QWERTY US English Black, Metallic
(show image)
MK-750-GKCL2-US MasterKeys MK750 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterKeys MK750 keyboard Gaming USB QWERTY US English Black
(show image)
MK-750-GKCM2-US MasterKeys MK750 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterSet MS120 keyboard Mouse included Gaming USB Italian Black
(show image)
SGB-3050-KKMF1-IT MasterSet MS120 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterSet MS120 keyboard Mouse included Gaming USB QWERTY US English Black
(show image)
SGB-3050-KKMF1-US MasterSet MS120 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Devastator 3 keyboard Mouse included Gaming USB QWERTY US International Black
(show image)
SGB-3000-KKMF1-US Devastator 3 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MasterKeys Lite L Combo keyboard Mouse included USB QWERTY US English Black
(show image)
SGB-3040-KKMF1-US MasterKeys Lite L Combo 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MasterKeys Pro M keyboard Universal USB QWERTY US English Black
(show image)
SGK-4080-KKCR1-US MasterKeys Pro M 0.00
(excl. VAT)
0 (incl. VAT)