Cooler Master logo

Cooler Master Gaming MasterKeys MK750 keyboard USB QWERTY US English Black, Metallic

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25515
Info modified on:
18 Jun 2024, 11:51:47
Warranty:
2 years
Long product name Cooler Master Gaming MasterKeys MK750 keyboard USB QWERTY US English Black, Metallic:

MasterKeys MK750, Mechanical, Switch Cherry MX Blue, RGB, 1000 Hz, USB 2.0, 1.8 m, 32bit ARM Cortex M3, US, Gunmetal Black

Short summary description Cooler Master Gaming MasterKeys MK750 keyboard USB QWERTY US English Black, Metallic:

Cooler Master Gaming MasterKeys MK750, Wired, USB, Mechanical, QWERTY, RGB LED, Black, Metallic

Long summary description Cooler Master Gaming MasterKeys MK750 keyboard USB QWERTY US English Black, Metallic:

Cooler Master Gaming MasterKeys MK750. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED, Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black, Metallic

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.