location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LP2065 20-inch LCD Monitor Bundle computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP2065 20-inch LCD Monitor Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEF227AT1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:23:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP LP2065 20-inch LCD Monitor Bundle computer monitor :
The long product name of HP LP2065 20-inch LCD Monitor Bundle computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20" LCD, 1600 x 1200, 300 cd/m2, 800:1, 8 ms, DVI + Adjustable Dual Display Stand (AW664AA)
More>>>
HP LP2065 20-inch LCD Monitor Bundle computer monitor:
The official description of HP LP2065 20-inch LCD Monitor Bundle computer monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outstanding visual clarity for graphic intensive users demanding top-end features and performance.

Features

- Superior performance – up to 1600 x 1200 resolutions, 800:1 high contrast ratio, and 178-degree viewing angles.
- HP Display Assistant software allows monitor adjustment and security/asset management to be handled through the DDC/CI protocol of your desktop PC rather than your on-screen display.
- Super-thin bezels on all four sides of the screen enable users to "tile" several displays for viewing large amounts of data and information.
- Built-in flexibility – dual DVI-I and a USB hub for connection to a range of peripherals including the HP Flat Panel Speaker Bar (sold separately).
- HP Quick Release – secure and easy-to-use mounting solution that allows you to attach the monitor to a variety of stands, brackets and other VESA-compliant devices. Ideal for use in store fronts, office reception areas, trade shows.

Short summary description HP LP2065 20-inch LCD Monitor Bundle computer monitor:
This short summary of the HP LP2065 20-inch LCD Monitor Bundle computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP LP2065 20-inch LCD Monitor Bundle

Long summary description HP LP2065 20-inch LCD Monitor Bundle computer monitor:
This is an auto-generated long summary of HP LP2065 20-inch LCD Monitor Bundle computer monitor based on the first three specs of the first five spec groups.

HP LP2065 20-inch LCD Monitor Bundle

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:40:16
Uk has collected 9 expert reviews for HP LP2065 20-inch LCD Monitor Bundle computer monitor and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 19:40:15
HPs LP2065 looks classy, with a thin silver bezel and minimalist design. The screen can pivot, theres a four-port USB2 hub built in and it has two DVI inputs. Whites are pure and bright, and high-contrast images are impeccably reproduced. The scre...
100%
about.com/compute
Updated:
2011-09-26 19:40:15
HP LP2065 Flat Panel LCD MonitorFeatures of the HP LP2065 Flat Panel LCD MonitorThe HP LP2065 Flat Panel LCD Monitor features a 1600 x 1200 native resolution with a 20.1 inch viewable image size and a high 800:1 contrast ratio. One of the more unique...
100%
gcn.com
Updated:
2011-09-26 19:40:15
A The HP LP2065 is highly affordable for a 20.1-inch LCD. And it’s optimized for everyday work at government agencies—it offers the best text display we tested by far. The LCD also has a lot of nice features, such as a maximum resolution of 1...
Good Easytoread text, good greens...
Bad Poor gray shade...
0%
maximumpc.com
Updated:
2011-09-26 19:40:16
At 20.1 inches diagonal, the LP2065’s screen is slightly smaller than Samsung's 214T, but it boasts a similarly slim bezel and the same wide range of ergonomic adjustment options. It too comes with a software utility that provides a more user-friendly...
90%
hardwarecentral.com
Updated:
2011-09-26 19:40:16
Not quite. You also see HP displays on corporate desktops, thanks to the companys considerable business-monitor business. And the new model LP2065 sits firmly at the high end, although its priced more toward the middle, of the pinstriped scale: Its...
0%
Digitaltrends.com
Updated:
2011-09-26 19:40:16
HP has another winner on their hands in the LP2065.
Good Sharp and bright image quality Good black levels Very adjustable Screen pivots and swivels...
Bad A tad on the spendy side Lackluster design Missing cable management...
Bottom line HP has another winner on their hands in the LP2065. Where areas the F2105 is clearly meant for the home, the LP2065 is better used for business purposes. We found the LP2065 to be an extremely versatile monitor with an excellent image, perfect for thos...
80%