location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 761 ink cartridge 3 pc(s) Original Dark Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
761
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR274A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631908433 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:05:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Oct 2015
Product end of life date
Bullet Points HP 761 ink cartridge 3 pc(s) Original Dark Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Dark Grey
  • - Supply type: Multi pack
  • - Colour ink type: Pigment-based ink
  • - 3 pc(s)
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.Each HP ink cartridge, printhead, and related supply is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP ink cartridge or printhead when used in its designated HP or authorized original equipment manufacturer (OEM) printing device. See the product manual for the printer to determine the correct ink cartridge, printhead, or related supply selection. Thisdoes not cover HP ink products that have been refilled, remanufactured, refurbished, misused, or tampered with. The coverage lasts until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTIES ARE EXCLUSIVE AND NO OTHERWHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HEWLETT-PACKARD SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITION OF MERCHANTABILITY, FITNESS FOR A PARTICULAR PURPOSE, OR SATISFACTORY QUALITY. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. IN NO EVENT SHALL HEWLETT-PACKARD BE LIABLE FOR ANY INCIDENTAL, DIRECT, CONSEQUENTIAL, SPECIAL, OR INDIRECT DAMAGES, OR LOST PROFITS FROM ANY BREACH OF THIS WARRANTY OR OTHERWISE. SOME COUNTRIES, STATES OR PROVINCES DO NOT ALLOW THE EXCLUSION OR LIMITATION OF INCIDENTAL OR CONSEQUENTIAL DAMAGES, SO THE ABOVE LIMITATION OR EXCLUSION MAY NOT APPLY TO YOU.
Long product name HP 761 ink cartridge 3 pc(s) Original Dark Grey :
The long product name of HP 761 ink cartridge 3 pc(s) Original Dark Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

761 3x400ml Dark Gray Ink Cartridge
More>>>
HP 761 ink cartridge 3 pc(s) Original Dark Grey:
The official description of HP 761 ink cartridge 3 pc(s) Original Dark Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.




Short summary description HP 761 ink cartridge 3 pc(s) Original Dark Grey:
This short summary of the HP 761 ink cartridge 3 pc(s) Original Dark Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 761, Dark Grey, Pigment-based ink, 3 pc(s), Multi pack

Long summary description HP 761 ink cartridge 3 pc(s) Original Dark Grey:
This is an auto-generated long summary of HP 761 ink cartridge 3 pc(s) Original Dark Grey based on the first three specs of the first five spec groups.

HP 761. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Dark Grey, Quantity per pack: 3 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Designjet T7100
Quantity per pack *
3 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Dark Grey
Supply type *
Multi pack
Print head swath
2.24 cm (0.88")
Quantity per box
3 pc(s)
Colour
Yes
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
222.2 mm
Weight & dimensions
Depth
211 mm
Height
152.4 mm
Weight
1.71 kg
Packaging data
Package dimensions (WxDxH)
222.25 x 211 x 152.4 mm
Package weight
2.14 kg
Other features
Print head nozzles
2112
Retail only
No
Print cartridge volume (metric)
400 ml
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219 x 569 mm
Products per pallet
60 pc(s)
Master (outer) cases per pallet
20 pc(s)
Layers per pallet
3 pc(s)
Pallet gross weight
142.8 kg