location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T7100 large format printer Colour 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T7100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ105A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631431153 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:38:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Nov 2014
Product end of life date
Bullet Points HP Designjet T7100 large format printer Colour 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - Printing colours: Cyan, Dark Grey, Grey, Magenta, Matte black, Yellow
  • - USB port Ethernet LAN
Warranty: 1 Year
Long product name HP Designjet T7100 large format printer Colour 2400 x 1200 DPI Ethernet LAN :
The long product name of HP Designjet T7100 large format printer Colour 2400 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet T7100 Printer 42" (1067 mm)
More>>>
HP Designjet T7100 large format printer Colour 2400 x 1200 DPI Ethernet LAN:
The official description of HP Designjet T7100 large format printer Colour 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

English

The HP Designjet T7100 Printer combines low-cost mono printing with quality colour, and delivers a breakthrough total cost of ownership. Enjoy low maintenance and fast speeds with a printer that’s easy to upgrade because of its modular design.

Features

Print jobs faster while keeping costs low.
- Enjoy high-speed printing: get up to 4 A1-sized prints/min with improved HP Double Swath Technology.
- Enable unattended printing by high input/output capacity, with up to 3 rolls, an optional stacker for up to 500 prints and high-volume HP ink cartridges.
- Simplify and speed up your entire workflow –HP Instant Printing Pro1 streamlines printing from beginning to end with driverless printing.
- Save time and expense – versus costly LED printing, with low-maintenance HP inkjet printing.

Meet your colour and mono needs with just one printer.
- Produce monochrome CAD drawings with a comparable cost to your current LED prints.
- Impress customers with crisp, accurate renders, professional images and presentations produced with the 6-ink printing system which includes the HP Three-black ink set.
- Choose from a broad range of HP media, for solutions that deliver consistent, high quality results and help you save time and money.
- Easily add rolls to your printing system (from 2 to 3) with an upgrade kit, and load different media on each one.

Seamlessly integrates with any IT environment.
- Manage this printer effortlessly with HP Web Jetadmin, and experience trusted connectivity and security with built-in Gigabit Ethernet networking and embedded IPsec and IPv6.
- Print confidently knowing this Designjet, with original HP-GL/2 and RTL, supports most CAD applications on a wide range of operating systems, and enjoy PostScript and PDF support1.
- Manage your printing costs more effectively with embedded job accounting functionality which makes it easy to track usage and manage costs.

Short summary description HP Designjet T7100 large format printer Colour 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet T7100 large format printer Colour 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T7100, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Cyan, Dark Grey, Grey, Magenta, Matte black, Yellow, 123.3 m²/h, 775 ml (matte black), 400 ml (matte black, cyan, magenta, yellow, gray, dark gray), 91 m

Long summary description HP Designjet T7100 large format printer Colour 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet T7100 large format printer Colour 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T7100. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, Printing colours: Cyan, Dark Grey, Grey, Magenta, Matte black, Yellow. Maximum roll length: 91 m, Maximum roll diameter: 18 cm. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Internal memory: 32768 MB, Internal storage capacity: 160 GB, Storage media: HDD. Power consumption (standby): 100 W, Power consumption (typical): 420 W

Printing
Print head nozzles
2112
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL
Printing colours *
Cyan, Dark Grey, Grey, Magenta, Matte black, Yellow
Print speed (normal quality)
123.3 m²/h
Print cartridge volume (metric)
775 ml (matte black), 400 ml (matte black, cyan, magenta, yellow, gray, dark gray)
Print speed colour line drawing (draft, A1 plain paper)
163 A1
Print time black and white line drawing (draft, metric A1 plain paper)
165 A1
Paper handling
Maximum roll length
91 m
Maximum roll diameter
18 cm
Recommended media weight
70 - 328 g/m²
Media thickness (by paper path)
0.4 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
32768 MB
Internal storage capacity
160 GB
Storage media
HDD
Built-in processor
Intel® Celeron®
Processor frequency
1000 MHz
Sound power level (standby)
38 dB
Sound pressure level (printing)
53 dB
Power
Power consumption (standby)
100 W
Power consumption (typical)
420 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Storage relative humidity (H-H)
20 - 80%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7 Ultimate/Professional/Home Premium; Windows Vista Ultimate/Business/Home Premium; Microsoft Windows XP (32-bit, 64-bit) Professional/Home, Server 2008 (32-bit, 64-bit), Server 2003 (32-bit, 64-bit); Mac OS X v10.5, v10.6; Citrix XenApp; Citrix XenServer
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1974 x 700 x 1374 mm
Weight
187 kg
Packaging data
Package dimensions (WxDxH)
2232 x 761 x 1269 mm
Other features
Line accuracy
+/- 0.1%
Minimum line width
0.06 mm
Compatible ink types, supplies
Dye-based (C, M, Y, G, DG); pigment-based (mK)
Ink drop
6 pl (C, M, DG, G); 9 pl (Y, mK)
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Roll-up film
Yes
Roll maximum input
3
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)