location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-W606 toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-W606
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-W606 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993643462 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:26:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-W606 toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-W606 toner cartridge 1 pc(s) Original :
The long product name of Samsung CLT-W606 toner cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Waste toner container, 75000 standard pages
More>>>
Samsung CLT-W606 toner cartridge 1 pc(s) Original:
The official description of Samsung CLT-W606 toner cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compatibility: MultiXpress C9250ND / C9350ND

Short summary description Samsung CLT-W606 toner cartridge 1 pc(s) Original:
This short summary of the Samsung CLT-W606 toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-W606, 1 pc(s)

Long summary description Samsung CLT-W606 toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Samsung CLT-W606 toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Samsung CLT-W606. Quantity per pack: 1 pc(s)

Features
Compatibility *
CLX-/9250ND/9350ND
Quantity per pack *
1 pc(s)
Type *
Original
Brand compatibility *
Samsung
Weight & dimensions
Weight
999 g
Packaging data
Package width
577 mm
Package depth
227 mm
Package height
108 mm
Package weight
1.41 kg
Package tare weight
371 g
Other features
Print technology
Laser printing
Logistics data
Pallets per intermodal container (20ft)
16 pc(s)
Logistics data
Pallets per intermodal container (40ft)
18 pc(s)
Pallet gross width
61.1 cm
Pallet gross length
90.6 cm
Pallet gross height
12 cm
Master (outer) cases per pallet (intermodal container 20ft)
336 pc(s)
Master (outer) cases per pallet (intermodal container 40ft)
72 pc(s)
Master (outer) cases per pallet (intermodal container 40ft, HC)
810 pc(s)
Master (outer) case width
601 mm
Master (outer) case length
448 mm
Master (outer) case height
261 mm
Master (outer) case gross weight
6.99 kg
Master (outer) case tare weight
1.37 kg
Products per master (outer) case
4 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)