Samsung logo

Samsung CLX-9252NA multifunction printer Laser A4 600 x 600 DPI 25 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109844
Info modified on:
04 Feb 2020, 10:38:06
Short summary description Samsung CLX-9252NA multifunction printer Laser A4 600 x 600 DPI 25 ppm:

Samsung CLX-9252NA, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Blue, White

Long summary description Samsung CLX-9252NA multifunction printer Laser A4 600 x 600 DPI 25 ppm:

Samsung CLX-9252NA. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Blue, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.