location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC6813/31 handheld vacuum Black, Silver Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6813/31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6813/31
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 21:28:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips FC6813/31 handheld vacuum Black, Silver Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless Dry
  • - 18 V 45 min
  • - Dirt separating method: Cyclonic
  • - 84 dB
  • - 2.65 kg
  • - Black, Silver
Long product name Philips FC6813/31 handheld vacuum Black, Silver Bagless :
The long product name of Philips FC6813/31 handheld vacuum Black, Silver Bagless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 l/min, 84 dB, 0.6L, 18V battery
More>>>
Philips FC6813/31 handheld vacuum Black, Silver Bagless:
The official description of Philips FC6813/31 handheld vacuum Black, Silver Bagless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fastest cordless cleaning experience with 360° suction nozzle

The revolutionary SpeedPro Max with 360° suction nozzle picks up more dirt with everystroke, forward and back - even along walls and furniture. Clean more in less time on bothhard floors and carpets.

Short summary description Philips FC6813/31 handheld vacuum Black, Silver Bagless:
This short summary of the Philips FC6813/31 handheld vacuum Black, Silver Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC6813/31, Dry, Cyclonic, 84 dB, Bagless, Black, Silver, 45 min

Long summary description Philips FC6813/31 handheld vacuum Black, Silver Bagless:
This is an auto-generated long summary of Philips FC6813/31 handheld vacuum Black, Silver Bagless based on the first three specs of the first five spec groups.

Philips FC6813/31. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 84 dB. Dust container type: Bagless, Product colour: Black, Silver. Runtime: 45 min, Charging time: 5 h, Battery voltage: 18 V. Weight: 2.65 kg

Performance
Cleaning type *
Dry
Noise level
84 dB
Dirt separating method *
Cyclonic
Design
Product colour *
Black, Silver
Dust container type *
Bagless
Power
Runtime *
45 min
Charging time *
5 h
Battery voltage *
18 V
Weight & dimensions
Weight *
2.65 kg