Philips logo

Philips CP0662 Black Power plug type C

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97575
Info modified on:
24 Apr 2024, 21:09:54
Long product name Philips CP0662 Black Power plug type C:

Adaptor for SpeedPro Max

Philips CP0662 Black Power plug type C:

Find matching products on the specifications tab

Original adaptor replacement for the SpeedPro Max range with 18V battery

Short summary description Philips CP0662 Black Power plug type C:

Philips CP0662, Power plug type C, 18 V

Long summary description Philips CP0662 Black Power plug type C:

Philips CP0662. Connector 1: Power plug type C. Input voltage: 18 V

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.