location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC6902/01 handheld vacuum Teal Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6902/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6902/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103843900
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2024 00:15:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips FC6902/01 handheld vacuum Teal Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless 0.6 L Dry&wet
  • - Lithium-Ion (Li-Ion) 18 V 55 min
  • - Dirt separating method: Aqua filtering
  • - Vacuum air filtering: Water
  • - 84 dB
  • - 2.65 kg
  • - Teal
Long product name Philips FC6902/01 handheld vacuum Teal Bagless :
The long product name of Philips FC6902/01 handheld vacuum Teal Bagless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 l/s, 18V Li-Ion, 60 m², 84 dB, 0.6L
More>>>
Philips FC6902/01 handheld vacuum Teal Bagless:
The official description of Philips FC6902/01 handheld vacuum Teal Bagless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fastest cordless vacuum with 3-in-1 cleaning

Finish faster with our 3-in-1 cordless vacuum. Our powerful 360°suction nozzle captures dust and dirt faster from all sides. From hard floors to carpets; make every move count. Unique vacuum & mop system tackles multiple dirt types at once.

Short summary description Philips FC6902/01 handheld vacuum Teal Bagless:
This short summary of the Philips FC6902/01 handheld vacuum Teal Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC6902/01, Dry&wet, Water, Aqua filtering, 1000 l/min, 84 dB, 60 m²

Long summary description Philips FC6902/01 handheld vacuum Teal Bagless:
This is an auto-generated long summary of Philips FC6902/01 handheld vacuum Teal Bagless based on the first three specs of the first five spec groups.

Philips FC6902/01. Cleaning type: Dry&wet, Vacuum air filtering: Water, Dirt separating method: Aqua filtering. Dust container type: Bagless, Product colour: Teal, Dirt capacity dry: 0.6 L. Power source: Battery, Runtime: 55 min, Charging time: 5 h. Weight: 2.65 kg. Dust capacity: 0.6 L, Maximum airflow: 1000 l/min

Performance
Cleaning type *
Dry&wet
Airflow
1000 l/min
Noise level
84 dB
Vacuum air filtering *
Water
Dirt separating method *
Aqua filtering
Surface coverage per tank
60 m²
Design
Product colour *
Teal
Dust container type *
Bagless
Dirt capacity dry *
0.6 L
Liquid tank capacity
0.28 L
Power
Power source *
Battery
Power
Runtime *
55 min
Charging time *
5 h
Runtime with motorized brush (high speed)
17 min
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
18 V
Weight & dimensions
Weight *
2.65 kg
Packaging content
AC adapter included
Yes
Other features
Dust capacity
0.6 L
Maximum airflow
1000 l/min
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:36:27
Uk has collected 4 expert reviews for Philips FC6902/01 handheld vacuum Teal Bagless and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%