location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! CB-6620 0.61 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB-6620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC080 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260052186459
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points be quiet! CB-6620 0.61 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20+4-pin ATX connector ensures a neat connection of motherboard
  • - Individually sleeved for best feeling and quality
  • - Improved cooling airflow due to a well-ordered interior
  • - Compatible with all newer be quiet! power supplies
  • - Product concept, design and quality control in Germany
Warranty: 3 years
Long product name be quiet! CB-6620 0.61 m :
The long product name of be quiet! CB-6620 0.61 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20+4-pin ATX power cable, 0.61 m
More>>>
be quiet! CB-6620 0.61 m:
The official description of be quiet! CB-6620 0.61 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-end finish for ambitious users
The 20+4-pin ATX power cable offers maximum comfort and flexibility.

For all modular be quiet! power supplies to really finish off your PC build.

Short summary description be quiet! CB-6620 0.61 m:
This short summary of the be quiet! CB-6620 0.61 m data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! CB-6620, 0.61 m, ATX (20+4 pin), ATX (20+4 pin), Male, Male, Straight

Long summary description be quiet! CB-6620 0.61 m:
This is an auto-generated long summary of be quiet! CB-6620 0.61 m based on the first three specs of the first five spec groups.

be quiet! CB-6620. Cable length: 0.61 m, Connector 1: ATX (20+4 pin), Connector 2: ATX (20+4 pin). Package width: 86 mm, Package depth: 230 mm, Package height: 25 mm

Features
Cable length *
0.61 m
Connector 1 *
ATX (20+4 pin)
Connector 2 *
ATX (20+4 pin)
Connector 1 gender
Male
Connector 2 gender
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour
Black
Purpose
Motherboard
Features
Compatibility
be quiet! Dark Power Pro 10, Straight Power 10, Pure Power 9+, Power Zone & SFX L Power
Packaging data
Package width
86 mm
Package depth
230 mm
Package height
25 mm
Package weight
234 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)