be quiet! logo

be quiet! SFX L power supply unit 500 W 20+4 pin ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64470
Info modified on:
14 Jun 2024, 01:59:01
Warranty:
3 years
Long product name be quiet! SFX L power supply unit 500 W 20+4 pin ATX Black:

SFX L Power, 500 W, SFX 3.3/ATX 2.4, 100-240 V/50-60 Hz, 28.5dB max., 80PLUS Gold

be quiet! SFX L power supply unit 500 W 20+4 pin ATX Black:

Compact and Silent Energy

be quiet! SFX L Power 500W is especially recommended for mini ITX PCs and compact gaming systems. It performs well beyond the ordinary, with a great combination of quietness, features, reliability and efficiency.

- 80PLUS® Gold certification with up to 92% power conversion efficiency
- Multi-GPU support with four PCIe connectors
- Full cable management for build flexibility and convenient usage
- Silent, temperature-controlled 120mm high-quality fan
- LLC, Synchronous Rectifier (SR) and DC-to-DC power conversion circuit design supports stability and efficiency
- High-quality Japanese capacitors for maximum reliability and operating life
- Powerful 12V-rail design for high stability and performance
- SFX-to-ATX adapter bracket allows flexible use with larger case sizes
- Black flat cables of up to 80cm for improved cooling
- Full suite of top safety features
- 3-year manufacturer’s warranty
- Product conception, design and quality control in Germany

Short summary description be quiet! SFX L power supply unit 500 W 20+4 pin ATX Black:

be quiet! SFX L, 500 W, 100 - 240 V, 550 W, 50 - 60 Hz, 10 A, Active

Long summary description be quiet! SFX L power supply unit 500 W 20+4 pin ATX Black:

be quiet! SFX L. Total power: 500 W, AC input voltage: 100 - 240 V, Peak power: 550 W. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 30 cm, SATA power cable length: 600,800 mm. Purpose: PC, Power supply unit (PSU) form factor: SFX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Fan diameter: 12 cm, Number of fans: 1 fan(s). Cables included: AC, PCIe, SATA

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.