location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 4-port USB to USB-C Sharing Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-port USB to USB-C Sharing Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US3344-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264646744 show
Category:
A switch box that routes an input signal to an output line e.g. to connect several computers to a single printer.
Computer Data Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 15:42:42
The date of the most recent change of this product data-sheet in Icecat.
ATEN US3344-AT user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 4-port USB to USB-C Sharing Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enables 4 computers to share 4 USB 3.2 Gen1 devices
  • - Simple port selection via remote port selector for convenient switch placement
  • - USB 3.2 Gen1 compliant, supporting data transfer rates of up to 5Gbps
  • - LEDs indicates which computer is active
  • - Over-current protection
  • - Micro USB power jack for additional power supply
  • - Bus-powered – no external power supply needed
  • - Plug and Play – no drivers or external power adapter needed
  • - Multiplatform support – Windows, Linux and Mac
Long product name ATEN 4-port USB to USB-C Sharing Switch :
The long product name of ATEN 4-port USB to USB-C Sharing Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-port USB to USB-C Sharing Switch
More>>>
ATEN 4-port USB to USB-C Sharing Switch:
The official description of ATEN 4-port USB to USB-C Sharing Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN US3344 is a 4-port USB 3.2 Gen1 peripheral sharing device that allows users to share four USB devices between 4 different general computers by using USB 3.2 Gen 1 Type-B to Type-A cables.
1x 4 x 4 USB 3.2 Gen 1 Peripheral Sharing Switch
2x USB 3.2 Gen 1 Type-B to Type-A Cables 1.2M
2x USB 3.2 Gen 1 Type-B to Type-A Cables 1.8M
2x USB 3.2 Gen 1 Type-B to Type-C Cables 1.8M
1x Remote Port Selector
1x User Instructions

Short summary description ATEN 4-port USB to USB-C Sharing Switch:
This short summary of the ATEN 4-port USB to USB-C Sharing Switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 4-port USB to USB-C Sharing Switch, 5000 Gbit/s, Black, Plastic, 0 - 40 °C, -20 - 60 °C, 0 - 80%

Long summary description ATEN 4-port USB to USB-C Sharing Switch:
This is an auto-generated long summary of ATEN 4-port USB to USB-C Sharing Switch based on the first three specs of the first five spec groups.

ATEN 4-port USB to USB-C Sharing Switch. Maximum data transfer rate: 5000 Gbit/s, Product colour: Black, Housing material: Plastic. Width: 93 mm, Depth: 93.7 mm, Height: 26.8 mm. Cables included: USB, USB Type-A - USB Type-B. Products per master (outer) case: 10 pc(s), Master (outer) case gross weight: 7.61 kg, Master (outer) case length: 405 mm

Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-B ports quantity
4
Remote control in
1
Performance
Maximum data transfer rate *
5000 Gbit/s
Remote control function
Yes
LED indicators
Yes
Product colour
Black
Housing material
Plastic
Technical details
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
93 mm
Weight & dimensions
Depth
93.7 mm
Height
26.8 mm
Weight
568 g
Package weight
703 g
Package depth
163 mm
Package width
70 mm
Package height
235 mm
Packaging content
Cables included
USB, USB Type-A - USB Type-B
Quick start guide
Yes
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
7.61 kg
Master (outer) case length
405 mm
Master (outer) case width
395 mm
Master (outer) case height
182 mm
Master (outer) case net weight
5.68 kg
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Danmark 1 distributor(s)