location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSP400-60APN 80+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9PA4008703
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:35:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 W 230 V 50 - 60 Hz
  • - ATX
  • - 12 cm
  • - Grey
Warranty: 2 years
Long product name FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey :
The long product name of FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400 Watt ATX power supply unit with 12cm fan for PC use, meets 80% efficiency
More>>>
FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey:
The official description of FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

400 Watt / 230V bulk power supply unit, ATX12V v2.2 form factor, meets 80% efficiency, energy saving on standby, active PFC, 120mm variable speed fan with ultra low noise, fully safety approved. Connectors: 4x PATA, 2x SATA, 1x MB 20+4, 1x CPU 4pin.

Short summary description FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey:
This short summary of the FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey data-sheet is auto-generated and uses the product title and the first six key specs.

FSP FSP400-60APN 80+, 400 W, 230 V, 50 - 60 Hz, 82%, Over current, Over voltage, Non-Modular

Long summary description FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey:
This is an auto-generated long summary of FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey based on the first three specs of the first five spec groups.

FSP FSP400-60APN 80+. Total power: 400 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Compatible products: PC. Product colour: Grey, Fan diameter: 12 cm. Width: 150 mm, Depth: 140 mm, Height: 86 mm

Power
Total power *
400 W
AC input voltage *
230 V
AC input frequency
50 - 60 Hz
Efficiency
82%
Power protection features
Over current, Over voltage
Ports & interfaces
Number of SATA power connectors
2
ATX power connector (20+4 pin)
Yes
Cabling type
Non-Modular
Performance
Power supply unit (PSU) form factor *
ATX
Compatible products
PC
Design
Product colour
Grey
Fan diameter
12 cm
Operational conditions
Operating temperature (T-T)
0 - 25 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Width
150 mm
Depth
140 mm
Height
86 mm
Weight
15.2 kg
Other features
Dimensions (WxDxH)
150 x 140 x 86 mm
Omnigrid (4-pin) power connectors
1
Brand Image Product code Product Stock Price from
FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Grey FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Grey
(show image)
9PA5502000 FSP550-80GHC 0.00
(excl. VAT)
0 (incl. VAT)
FSP SPI-250G power supply unit 250 W AT Grey FSP SPI-250G power supply unit 250 W AT Grey
(show image)
9PP2500203 SPI-250G 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Grey FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Grey
(show image)
9PA5003303 FSP500-60GHN Bronze 85+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Grey FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Grey
(show image)
9PA350A605 FSP350-60GHN Bonze 85+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60GHC power supply unit 350 W ATX Grey FSP FSP350-60GHC power supply unit 350 W ATX Grey
(show image)
9PA3509201 FSP350-60GHC 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60APN 80+ power supply unit 350 W ATX Grey FSP FSP350-60APN 80+ power supply unit 350 W ATX Grey
(show image)
9PA350AL04 FSP350-60APN 80+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP300-60HPC power supply unit 300 W Grey FSP FSP300-60HPC power supply unit 300 W Grey
(show image)
9PA300CL02 FSP300-60HPC 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Grey FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Grey
(show image)
9PA300CZ07 FSP300-60GHT(F) 80+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP250-60GNV power supply unit 250 W SFX Grey FSP FSP250-60GNV power supply unit 250 W SFX Grey
(show image)
9PA250C105 FSP250-60GNV 0.00
(excl. VAT)
0 (incl. VAT)