location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSP550-80GHC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9PA5502000 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:33:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 550 W 90 - 264 V
  • - Motherboard power connector: 20+4 pin ATX
  • - PC
  • - 12 cm
  • - Grey
More>>>
Short summary description FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Grey:
This short summary of the FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Grey data-sheet is auto-generated and uses the product title and the first six key specs.

FSP FSP550-80GHC, 550 W, 90 - 264 V, +12V, 80%, Over current, Over voltage, 20+4 pin ATX

Long summary description FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Grey:
This is an auto-generated long summary of FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Grey based on the first three specs of the first five spec groups.

FSP FSP550-80GHC. Total power: 550 W, AC input voltage: 90 - 264 V, Maximum input current (@110V): +12V. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Certification: UL, CSA, VDE, Nemko, CB, CE, FCC. Product colour: Grey, Fan diameter: 12 cm. Width: 150 mm, Depth: 140 mm, Height: 86 mm

Power
Total power *
550 W
AC input voltage *
90 - 264 V
Maximum input current (@110V)
+12V
Efficiency
80%
Power protection features
Over current, Over voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
1
CPU power connector (4+4 pin)
Yes
ATX power connector (20+4 pin)
Yes
Cabling type
Non-Modular
Performance
Purpose *
PC
ATX version
2.3
Performance
Certification
UL, CSA, VDE, Nemko, CB, CE, FCC
Design
Product colour
Grey
Fan diameter
12 cm
LED indicators
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
150 mm
Depth
140 mm
Height
86 mm
Weight
16 kg
Other features
Dimensions (WxDxH)
150 x 140 x 86 mm
Brand Image Product code Product Stock Price from
FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey FSP FSP400-60APN 80+ power supply unit 400 W ATX Grey
(show image)
9PA4008703 FSP400-60APN 80+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP SPI-250G power supply unit 250 W AT Grey FSP SPI-250G power supply unit 250 W AT Grey
(show image)
9PP2500203 SPI-250G 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Grey FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Grey
(show image)
9PA5003303 FSP500-60GHN Bronze 85+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Grey FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Grey
(show image)
9PA350A605 FSP350-60GHN Bonze 85+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60GHC power supply unit 350 W ATX Grey FSP FSP350-60GHC power supply unit 350 W ATX Grey
(show image)
9PA3509201 FSP350-60GHC 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60APN 80+ power supply unit 350 W ATX Grey FSP FSP350-60APN 80+ power supply unit 350 W ATX Grey
(show image)
9PA350AL04 FSP350-60APN 80+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP300-60HPC power supply unit 300 W Grey FSP FSP300-60HPC power supply unit 300 W Grey
(show image)
9PA300CL02 FSP300-60HPC 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Grey FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Grey
(show image)
9PA300CZ07 FSP300-60GHT(F) 80+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP250-60GNV power supply unit 250 W SFX Grey FSP FSP250-60GNV power supply unit 250 W SFX Grey
(show image)
9PA250C105 FSP250-60GNV 0.00
(excl. VAT)
0 (incl. VAT)