location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus D78 inkjet printer Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus D78
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C664003
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus D78 inkjet printer Colour A4 :
The long product name of Epson Stylus D78 inkjet printer Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus D78, 22ppm black, 12ppm colour, 5760 x 1440 dpi, 80 sheets A4, USB, Win & Mac
More>>>
Epson Stylus D78 inkjet printer Colour A4:
The official description of Epson Stylus D78 inkjet printer Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus D78 is designed for home and home office users with a requirement to produce a variety of prints from black only text to photographs. This printer makes an excellent choice for anyone who wants to upgrade to a more complete printing solution.

- with individual ink cartridges
- More value multipacks available
- DURABrite Ultra pigment Ink system for market leading flexibility and quality
- 4 colour photo lab quality prints
- Borderless photos up to A4 size

Short summary description Epson Stylus D78 inkjet printer Colour A4:
This short summary of the Epson Stylus D78 inkjet printer Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus D78, Colour, A4, 22 ppm

Long summary description Epson Stylus D78 inkjet printer Colour A4:
This is an auto-generated long summary of Epson Stylus D78 inkjet printer Colour A4 based on the first three specs of the first five spec groups.

Epson Stylus D78. Colour. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Features
Colour *
Yes
Printing
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Input & output capacity
Total input capacity *
80 sheets
Maximum input capacity
80 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Ports & interfaces
I/O ports
USB
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
10 W
Power consumption (standby)
1.5 W
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Windows 98SE/ME/2000/Xp/Xp-x64, Mas OS 10.2+
Weight & dimensions
Width
435 mm
Depth
219 mm
Height
165 mm
Weight
2.8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
287 mm
Package depth
503 mm
Package height
241 mm
Package weight
3.78 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
48 pc(s)
Pallet length (UK)
8.87 m
Products per pallet
48 pc(s)
Other features
Network ready
No
Print technology
Inkjet
Print head
EPSON Advanced MicroPiezo
DVD/CD printing
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:58:10
Uk has collected 3 expert reviews for Epson Stylus D78 inkjet printer Colour A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-01-01 09:58:10
For sheer value for money, Epsons general inkjet range is hard to beat. The Stylus D78, however, isnt one of the best models weve seen come out of the firms stable: the D78 looks every bit as cheap as its price tag would seem to suggest. And whi...
Bottom line Given the choice between buying the Epson or paying an extra £10 to £15 for the vastly superior HP Deskjet 5940, we know what our choice would be. Lets hope there’s better to come from Epson. Robin Morris Lowest online price: £N/A...
60%
Country Distributor
United Kingdom 1 distributor(s)