location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson UB-E02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C824151
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2022 10:28:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson UB-E02 :
The long product name of Epson UB-E02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UB-E02 Print Server - 1 x 10/100Base-TX - 100Mbps
More>>>
Epson UB-E02:
The official description of Epson UB-E02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible printers:

-TM-C100.
-TM-H5000II.
-TM-H6000III.
-TM-J2100/TM-J2000.
-TM-J7100/TM-J7000.
-TM-J7600/TM-J7500.
-TM-L60II.
-TM-L90.
-TM-T88IV.
-TM-T90.
-TM-U220.
-TM-U230.
-TM-U295.
-TM-U590.
-TM-U675.
-TM-U950.

Short summary description Epson UB-E02:
This short summary of the Epson UB-E02 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UB-E02, China, Ethernet LAN, 1 pc(s), 103 mm, 82 mm, 39 mm

Long summary description Epson UB-E02:
This is an auto-generated long summary of Epson UB-E02 based on the first three specs of the first five spec groups.

Epson UB-E02. Country of origin: China. Network connection type: Ethernet LAN. Quantity per pack: 1 pc(s), Package width: 103 mm, Package depth: 82 mm. Pallet gross length: 120 cm, Pallet gross width: 80 cm, Pallet gross height: 6.15 m. Products per pallet: 2400 pc(s), Networking features: 10/100Base-TX, I/O ports: RJ-45 x 1

Features
Country of origin
China
Network
Network connection type *
Ethernet LAN
Packaging data
Quantity per pack
1 pc(s)
Package width
103 mm
Package depth
82 mm
Package height
39 mm
Package weight
100 g
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
6.15 m
Products per pallet layer
120 pc(s)
Other features
I/O ports
RJ-45 x 1
Network ready
Yes
Products per pallet
2400 pc(s)
Networking features
10/100Base-TX