location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-H5000II dot matrix printer 180 x 180 DPI 311 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-H5000II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C246012B1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946670348
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:04:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-H5000II dot matrix printer 180 x 180 DPI 311 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 x 180 DPI 311 cps White
  • - Buffer size: 4 KB
  • - Standard interfaces: USB, USB 2.0
  • - Print head: 9-pin
  • - Mean time between failures (MTBF): 360000 h
Warranty: 12 months
Long product name Epson TM-H5000II dot matrix printer 180 x 180 DPI 311 cps :
The long product name of Epson TM-H5000II dot matrix printer 180 x 180 DPI 311 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120 mm/sec, 233 / 311 cps, 95 Alphanumeric, 37 International, 128 x 8 Graphic, 180 DPI x 180 DPI, USB 2.0 Type A, Customer Display, Drawer kick-out, PS-180 (option), 24 V, 252‎ x 351 x 201 mm
More>>>
Epson TM-H5000II dot matrix printer 180 x 180 DPI 311 cps:
The official description of Epson TM-H5000II dot matrix printer 180 x 180 DPI 311 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson TM-H5000II (012B1): UB-U02III, w/o PS, ECW
SLIP+RECEIPT HYBRID PACKAGED PRINTER; Serial; Epson Cool White (ECW); no Power Supply

Short summary description Epson TM-H5000II dot matrix printer 180 x 180 DPI 311 cps:
This short summary of the Epson TM-H5000II dot matrix printer 180 x 180 DPI 311 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-H5000II, 311 cps, 180 x 180 DPI, 233 cps, 20 cpi, 4 copies, White

Long summary description Epson TM-H5000II dot matrix printer 180 x 180 DPI 311 cps:
This is an auto-generated long summary of Epson TM-H5000II dot matrix printer 180 x 180 DPI 311 cps based on the first three specs of the first five spec groups.

Epson TM-H5000II. Maximum print speed: 311 cps, Maximum resolution: 180 x 180 DPI, Normal print speed: 233 cps. Product colour: White, Buffer size: 4 KB, Country of origin: China. Standard interfaces: USB, USB 2.0. Print head: 9-pin, Ribbon life: 4.5 million characters, Mean time between failures (MTBF): 360000 h. AC input voltage: 24 V

Printing
Maximum resolution *
180 x 180 DPI
Colour *
No
Maximum print speed *
311 cps
Normal print speed
233 cps
Character density
20 cpi
Maximum number of copies
4 copies
Features
Product colour *
White
Buffer size *
4 KB
Country of origin
China
Certification
TÜV, CE
Ports & interfaces
Standard interfaces *
USB, USB 2.0
Endurance
Print head *
9-pin
Ribbon life
4.5 million characters
Mean time between failures (MTBF)
360000 h
Power
AC input voltage
24 V
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
252 mm
Depth
351 mm
Height
201 mm
Weight
6.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
330 mm
Package depth
400 mm
Package height
285 mm
Package weight
7 kg
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Suomi 1 distributor(s)