location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR1200GI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304268758 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:48
The date of the most recent change of this product data-sheet in Icecat.
APC BR1200GI user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Environmental Profile (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.2 kVA 720 W
  • - Waveform: Sine
  • - 10 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Black
Long product name APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s) :
The long product name of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

720 Watts / 1200 VA, 230V / 230V
More>>>
APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s):
The official description of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Back-UPS RS offers high performance protection for your business and office computer systems. It provides abundant battery backup power, allowing you to work through medium and extended length power outages. It also safeguards your equipment from damaging surges and spikes that travel along utility, phone and network lines. A distinguishing feature of the Back-UPS RS is automatic voltage regulation (AVR). AVR instantly adjusts both low and high voltages to safe levels, so you can work indefinitely during brownouts and overvoltage situations, saving the battery for power outages when you need it most. Award-winning shutdown software automatically powers down your computer system in the event of an extended power outage. Additional features like audible alarms, LED status indicators, user replaceable battery, push-button circuit breakers and plentiful outlets (including transformer-block spaced outlets) make the Back-UPS RS the perfect unit to protect your business' productivity from the constant threat of power problems and lost data.

Green mode: Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

Audible alarms: Provide notification of changing flywheel conditions

Battery failure notification: Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Power-saving outlets: Automatically cuts power to idle equipment to conserve electricity.

LCD display: Alpha-Numeric Display which displays system parameters and alarms.

Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment

Cold-start capable: Provides temporary battery power when the utility power is out.

Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Audible alarms: Provides notification of changing utility power and UPS conditions.

User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

USB connectivity: Provides management of the UPS via a USB port (not available on all models).

Transformer-block spaced outlets: Protect equipment with input transformer blocks without blocking access to other receptacles.

Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery

Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery.

Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging.

Building Wiring Fault Indicator: This LED informs users of potentially dangerous wiring problems in the wall circuit.

Adjustable voltage sensitivity: Provides the ability to adapt the Power Conditioner for optimal performance in specific power environments or generator applications.

Automatic Voltage Regulation (AVR): Automatically steps up low voltage and steps down high voltage to levels that are suitable for your equipment.

Battery fault detection: Monitors room and individual battery temperature changes for early detection of thermal runaway, shorted cells, open circuit, and bad battery.

Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment.

Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances.

Audible alarms: Provides notification of changing utility power and UPS conditions.

Automatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power.

Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Battery replacement without tools: Allows quick, easy battery replacement.

LED status indicators: Quickly understand unit and power status with visual indicators.

Cold-start capable: Provides temporary battery power when the utility power is out.

Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Resettable circuit breakers: Enables a quick recovery from overload events.

Transformer-block spaced outlets: Protect equipment with input transformer blocks without blocking access to other receptacles.

User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Adjustable voltage-transfer points: Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.

Intelligent battery management: Micro-processor controlled battery charging and diagnostic testing ensures maximum battery life.

Short summary description APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s):
This short summary of the APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS Pro, Line-Interactive, 1.2 kVA, 720 W, Sine, 156 V, 300 V

Long summary description APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s):
This is an auto-generated long summary of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

APC Back-UPS Pro. UPS topology: Line-Interactive, Output power capacity: 1.2 kVA, Output power: 720 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 187 VAh, Typical backup time at full load: 5.4 min. Product colour: Black, Display type: LCD, Certification: A-tick, C-tick, CE, GOST, GS Mark, Telepermit, TUV, REACH, PEP, EOLI. Width: 112 mm, Depth: 380 mm, Height: 301 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.2 kVA
Output power *
720 W
Waveform *
Sine
Input operation voltage (min) *
156 V
Input operation voltage (max) *
300 V
Input frequency *
50/60 Hz
Output frequency regulation
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
441 J
Hold time (min)
10 ms
Hold time (max)
12 ms
Efficiency
98.8%
Crest factor
3:1
Noise level
45 dB
Surge protection
Yes
Surge protection features
Digital Subscriber Line (DSL), Fax, Modem, Network, Telephone
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
10 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
187 VAh
Typical backup time at full load
5.4 min
Typical backup time at half load
15.7 min
Battery life (max)
5 year(s)
Battery recharge time
8 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Replacement battery cartridge
1
Design
Product colour *
Black
Display type
LCD
Certification
A-tick, C-tick, CE, GOST, GS Mark, Telepermit, TUV, REACH, PEP, EOLI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 9000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
112 mm
Depth
380 mm
Height
301 mm
Weight
11.6 kg
Package width
238 mm
Package depth
488 mm
Package height
387 mm
Package weight
13.2 kg
Packaging data
Cables included
Phone (RJ-11), USB cable
Manual
Yes
Warranty card
Yes
Software CD
Yes
Bundled software
PowerChute Personal Edition
Logistics data
Products per pallet
24 pc(s)
Harmonized System (HS) code
85078000
Products per master (outer) case
1 pc(s)
Other features
Battery type
APCRBC124
Nominal output voltage
230 V
Nominal input voltage
230 V
Networking features
10/100/1000 Base-T
Packaging content
Qty 2- Detachable IEC Power Cord
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:28:36
Uk has collected 2 expert reviews for APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W 10 AC outlet(s) and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
the-gadgeteer.com
Updated:
2013-08-16 02:28:35
Buy one. That’s the review. Just buy this UPS. This device will save your computer’s butt. I know from personal experience. On Monday morning, May 10 about 4 am, another typical Indiana spring storm blew through my small Mayberry-esque town. A dea...
Good Where do I start? Reliable, Comes with Power Chute Software that allows proactive configuration, easy to download software, simple to monitor power supply coming into the machines. Simply put, this device does exactly what it says it will do.
Bad What can I say? That it's black and boxy and heavy and bulky? It's designed to save expensive electronics from damage, not win beauty contests. That it's boxy and heavy are about the only bad things I can find to say about it and these aren't exactly deal breakers.
0%
Country Distributor
Nederland 2 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)