location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PZ42I-GR power distribution unit (PDU) 4 AC outlet(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PZ42I-GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PZ42I-GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304336211 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 14:42:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC PZ42I-GR power distribution unit (PDU) 4 AC outlet(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic Black
  • - 4 AC outlet(s) Type F
  • - 2300 W
Warranty: 5 years
Long product name APC PZ42I-GR power distribution unit (PDU) 4 AC outlet(s) Black :
The long product name of APC PZ42I-GR power distribution unit (PDU) 4 AC outlet(s) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEC C14, 4x CEE 7/3, 2500 W, 10 A, 1.5 m
More>>>
APC PZ42I-GR power distribution unit (PDU) 4 AC outlet(s) Black:
The official description of APC PZ42I-GR power distribution unit (PDU) 4 AC outlet(s) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenient accessory for 230V UPS to adapt IEC to Schutzkontakt outlets
The new APC by Schneider Electric UPS Power Strip ensures the safe conversion of a 230V UPS IEC output to 4 Schutzkontakt (CEE 7/3) outlets, offering convenience and reliability when you need it most. Tested to ensure perfect UPS operation, the models also provide integrated circuit breaker power switch for additional protection and rack mounting design.

Short summary description APC PZ42I-GR power distribution unit (PDU) 4 AC outlet(s) Black:
This short summary of the APC PZ42I-GR power distribution unit (PDU) 4 AC outlet(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC PZ42I-GR, Basic, Horizontal/Vertical, Black, 4 AC outlet(s), Type F, C14 coupler

Long summary description APC PZ42I-GR power distribution unit (PDU) 4 AC outlet(s) Black:
This is an auto-generated long summary of APC PZ42I-GR power distribution unit (PDU) 4 AC outlet(s) Black based on the first three specs of the first five spec groups.

APC PZ42I-GR. PDU types: Basic, Mounting: Horizontal/Vertical, Product colour: Black. AC outlets quantity: 4 AC outlet(s), AC outlet types: Type F, Power plug: C14 coupler. Cable length: 1.5 m, Certification: CE. Nominal input voltage: 230 V, Maximum current: 10 A, Output voltage: 230 V

Design
PDU types *
Basic
Mounting
Horizontal/Vertical
Product colour
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
Power plug
C14 coupler
AC outlet types *
Type F
Features
Cable length
1.5 m
Certification
CE
Power
Nominal input voltage *
230 V
Maximum current *
10 A
Output voltage
230 V
Load capacity
2300 VA
Maximum input current per phase
10 A
Maximum total current draw per phase
10 A
Power protection features
Overload
Maximum power
2300 W
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)