location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SMT1500IC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMT1500IC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT1500IC-NWL
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:18:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SMT1500IC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.5 kVA 1000 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Mini Tower Black
Warranty: 3 years
Long product name APC SMT1500IC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s) :
The long product name of APC SMT1500IC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.5 kVA, 1 kW, 151-302V, 50/60Hz, 459J, 171x439x219mm, 24.09kg, Black
More>>>
APC SMT1500IC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s):
The official description of APC SMT1500IC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Peace of mind that comes with full equipment compatibility and reliability of a leader

Provides pure sine wave output which is recommended by server manufacturers using active power factor corrected (PFC) power supplies. Safety agency tested and approved means that you can deploy Smart-UPS with confidence that they meet or exceed the industry’s most rigorous standards.

Smarter productivity with ability to tailor to your specific application needs

Intuitive LCD interface provides clear information with the ability to configure the UPS locally with easy to use navigation keys. Over 15 different programmable settings including switched outlet group control allow for application specific settings, thresholds and notifications.

Avoids costly power problems by keeping your IT equipment and data safe and available

Network grade power conditioning protects from damaging surges and disruptive noise. Solid state automatic voltage regulation boosts low input voltage up to 30% and trims high voltage up to 12% without battery operation. Reliable battery back-up capacity to power through outages or gracefully shutdown systems

Low operating and maintenance costs with high efficiency, proven reliability and intelligent battery management

Patented green operating mode achieves efficiencies over 97%. Smart-ups was the first network UPS to be Energy Star certified. Intelligent battery management, pioneered by APC, maximizes battery performance and life through intelligent, precision temperature compensated charging. Dynamic battery replacement date indicator and automatic self tests insure battery reliability and warn in advance of needing replacement. Convenient, easy to connect, hot-swappable battery modules provide battery replacement without powering down. Designed and manufactured by APC for over 23 years, Smart-UPS is the world’s most trusted network UPS with over 25 million units sold.

Save time with easy and convenient remote accessibility

Network manageable via serial, USB or optional ethernet. Includes Powerchute® Business Edition Software for convenient monitoring and control, safe operating system shutdown and innovative energy management capabilities.

Short summary description APC SMT1500IC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s):
This short summary of the APC SMT1500IC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMT1500IC, Line-Interactive, 1.5 kVA, 1000 W, Sine, 151 V, 302 V

Long summary description APC SMT1500IC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s):
This is an auto-generated long summary of APC SMT1500IC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

APC SMT1500IC. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1000 W. AC outlet types: C13 coupler, IEC Jumpers, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery life (max): 5 year(s), Battery recharge time: 3 h. Form factor: Mini Tower, Product colour: Black, Cable length: 1.83 m. Width: 171 mm, Depth: 439 mm, Height: 219 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
1000 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
459 J
Output voltage Total Harmonic Distortion (THD)
5%
Noise level
45 dB
Surge protection
Yes
Audible alarm(s)
Yes
Web-based management
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Auto-restart
Yes
Temperature voltage compensation
Yes
Ports & interfaces
AC outlet types
C13 coupler, IEC Jumpers
Power plug
C14 coupler
AC outlets quantity
8 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
Serial interface
Yes
Serial interface type
RS-232
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
1
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery life (max)
5 year(s)
Battery
Battery recharge time
3 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Mini Tower
Cable length
1.83 m
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
CE, CSA, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, UL 1778, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
171 mm
Depth
439 mm
Height
219 mm
Weight
24.1 kg
Package width
328 mm
Package depth
595 mm
Package height
376 mm
Package weight
27.2 kg
Packaging data
Cables included
RS-232, USB cable
Quick installation guide
Yes
Resource CD
Yes
Software CD
Yes
Logistics data
Products per pallet
12 pc(s)
Harmonized System (HS) code
85078000