location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo CRT Essential E75 monitor CRT 43.2 cm (17") 1024 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CRT Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6307BTE
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 04:06:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo CRT Essential E75 monitor CRT 43.2 cm (17") 1024 x 768 pixels Black :
The long product name of Lenovo CRT Essential E75 monitor CRT 43.2 cm (17") 1024 x 768 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E75 CRT - 17" LCD (1280 x 1024), 75W, 15200g, Black
More>>>
Lenovo CRT Essential E75 monitor CRT 43.2 cm (17") 1024 x 768 pixels Black:
The official description of Lenovo CRT Essential E75 monitor CRT 43.2 cm (17") 1024 x 768 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo E75 CRT monitor features include:
- 17-inch (432-mm) CRT with a viewable image size of 16.0 inches (406 mm), incorporating a 0.25 dot pitch;
- Maximum horizontal frequency of 72 kHz for flicker-free operation at a recommended 1024 x 768 pels at 85 Hz, with a maximum addressability of 1280 x 1024 pels at 60 Hz;
- VESA DDC capability for Plug and Play and asset tracking for DDC-enabled attaching system unit hardware and software;
- Timings for the VESA 85 Hz refresh rate display modes for 640 x 480, 800 x 600, and 1024 x 768 addressabilities;
- Universal power supply providing worldwide operating capability;
- A minimum of MPR-II compliance;
- Available in business black;
- Multifrequency operation with easy-to-use on-screen display (OSD) user controls.

Short summary description Lenovo CRT Essential E75 monitor CRT 43.2 cm (17") 1024 x 768 pixels Black:
This short summary of the Lenovo CRT Essential E75 monitor CRT 43.2 cm (17") 1024 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo CRT Essential E75, 43.2 cm (17"), FST, 24.4 cm, 32.5 cm, 40.6 cm, 50 - 160 Hz

Long summary description Lenovo CRT Essential E75 monitor CRT 43.2 cm (17") 1024 x 768 pixels Black:
This is an auto-generated long summary of Lenovo CRT Essential E75 monitor CRT 43.2 cm (17") 1024 x 768 pixels Black based on the first three specs of the first five spec groups.

Lenovo CRT Essential E75. Display diagonal: 43.2 cm (17"), Type: FST, Viewable size, vertical: 24.4 cm. Maximum resolution: 1280 x 1024 pixels, Display resolution: 1024 x 768 pixels. Cable length: 1.5 m. Swivel angle range: 15 - 5°, Tilt angle range: 90 - 90°. Power consumption (typical): 75 W, Power requirements: 90 - 264 VAC, 50/60Hz, Power consumption (standby): 4 W

Display
Type
FST
Viewable size, vertical
24.4 cm
Viewable size, horizontal
32.5 cm
Viewable size diagonal
40.6 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 72 kHz
Display diagonal *
43.2 cm (17")
Digital horizontal frequency
30 - 72 kHz
Digital vertical frequency
50 - 160 Hz
Display resolution
Maximum resolution
1280 x 1024 pixels
Display resolution
1024 x 768 pixels
Display resolution at frequency
- 640 x 480 @ 60 Hz, 85 Hz - 720 x 400 @ 70 Hz - 800 x 600 @ 75 Hz, 85 Hz - 1024 x 768 @ 75 Hz, 85Hz - 1152 x 864 @ 75 Hz - 1280 x 1024 @ 60 Hz
Ports & interfaces
Plug and Play
Yes
Video in
Yes
Cable length
1.5 m
Ergonomics
Swivel angle range
15 - 5°
Tilt angle range
90 - 90°
Power
Monitor maximum power consumption
75 W
Power consumption (typical)
75 W
Power requirements
90 - 264 VAC, 50/60Hz
Power consumption (standby)
4 W
Power
Power consumption (off)
4 W
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
0 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Dimensions (WxDxH)
397 x 430 x 381 mm
Depth
430 mm
Height
381 mm
Width
397 mm
Weight
15.2 kg
Dimensions (W x D x H) with stand
425 x 570 x 495 mm
Packaging data
Box depth (imperial)
56.9 cm (22.4")
Box height (imperial)
49.5 cm (19.5")
Box width (imperial)
42.4 cm (16.7")
Package depth
570 mm
Package height
495 mm
Package width
425 mm
Technical details
Product colour
Black
Size (imperial)
43.2 cm (17")