location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 103 ink cartridge 1 pc(s) Original Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
103
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T00S24A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946655857
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 103 ink cartridge 1 pc(s) Original Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Blue
  • - Colour ink type: Pigment-based ink
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson 103 ink cartridge 1 pc(s) Original Blue :
The long product name of Epson 103 ink cartridge 1 pc(s) Original Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

103 EcoTank, Blue, 70ml
More>>>
Short summary description Epson 103 ink cartridge 1 pc(s) Original Blue:
This short summary of the Epson 103 ink cartridge 1 pc(s) Original Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 103, Blue, Pigment-based ink, 70 ml, 1 pc(s)

Long summary description Epson 103 ink cartridge 1 pc(s) Original Blue:
This is an auto-generated long summary of Epson 103 ink cartridge 1 pc(s) Original Blue based on the first three specs of the first five spec groups.

Epson 103. Colour ink type: Pigment-based ink, Colour ink volume: 70 ml, Printing colours: Blue, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
L1110, L1110 CIS, L1110 MEAF, L3100 CIS, L3101 CIS, L3110, L3110 CIS, L3110 MEAF, L3111, L3111 CIS, L3111 MEAF, L3150, L3150 CIS, L3150 MEAF, L3151, L3151 CIS, L3151 MEAF, L5190, L5190 MEAF
Quantity per pack *
1 pc(s)
Colour ink volume
70 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Blue
Brand compatibility *
Epson
Country of origin
Indonesia
Weight & dimensions
Package width
58 mm
Package depth
178 mm
Package height
56 mm
Package weight
130 g
Logistics data
Master (outer) case width
57 mm
Master (outer) case length
57 mm
Master (outer) case height
177 mm
Products per master (outer) case
30 pc(s)
Master (outer) case gross weight
0.114 g
Harmonized System (HS) code
84439990
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)