location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L5290
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ65405SA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946684628
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multifunction printer Print, copy, scan, fax wirelessly with LCD screen
  • - Ultra-low-cost printing Save up to 90% on printing costs
  • - Up to 3 years of ink in the box3 Includes 8,100 pages in black and 6,500 in colour
  • - Hassle-free ink tank system Enjoy mess-free refills with key-lock bottles and front-facing tanks
  • - Epson Smart Panel app Wirelessly set up, monitor, print, scan, copy and more from your smart device
Long product name Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The long product name of Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoTank L5290
More>>>
Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official description of Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Office ink tank printer
A4 colour 4-in-1 printer with ADF, Wi-Fi Direct and Ethernet

With no cartridges to replace, this is the perfect multifunction (print-scan-copy-fax) printer with Wi-Fi Direct, Ethernet and a LCD screen for anyone looking for high-quality prints at an incredibly low cost per page. Featuring 30-page Automatic Document Feeder (ADF), 100-sheet rear paper tray, borderless photo printing (up to 10x15cm) and print speeds of up to 10 pages per minute1, you can speed through a variety of tasks with ease.

Short summary description Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L5290, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank L5290. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Borderless printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Fax
Faxing *
Colour faxing
Auto-redialing
Yes
Speed dialling
Yes
Features
Duplex functions *
Print
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Colour display
Yes
Power
Power consumption (copying)
12 W
Power consumption (ready)
4.3 W
Power consumption (sleep)
0.7 W
Power consumption (off)
0.2 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016
Weight & dimensions
Width
375 mm
Depth
347 mm
Height
237 mm
Weight
5 kg