location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX615 data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX615
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J4677.13E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:51:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MX615 data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black, Silver
  • - DLP 2700 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 4:3 3000:1
  • - Screen size compatibility: 609.6 - 7620 mm (24 - 300") Number of colours: 1.073 billion colours
  • - Zoom capability
  • - Built-in speaker(s) 2 W
  • - AC 298 W
Long product name BenQ MX615 data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, Silver :
The long product name of BenQ MX615 data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX615, DLP, XGA (1024 x 768), 2700 lm, 3000:1, NTSC/PAL/SECAM, 2650g
More>>>
BenQ MX615 data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, Silver:
The official description of BenQ MX615 data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Projection Perfect for Every Occasion

A projector that's designed for every occasion – the BenQ MX615 comes with everything you need to deliver outstanding presentations. Featuring XGA resolution with 2700 ANSI lumens and 3000:1 contrast ratio, the MX615 keeps you lookin' great with ultra-smooth USB Display and Wireless Display, USB Reader PC-less presentation and 3D ready projection!

Multiple Display Options for Various Office and Classroom Needs

Projectors are powerful tools for making successful presentations. To ensure a smooth presentation on your part, BenQ has integrated various display functions into the MX615 to fit every need! USB Display offers the plug-and-play convenience of USB connection – with automatic resolution detection for the best image presentation and extension support for simultaneous multi-projection display. Wireless Display keeps cables and wires out of everyone’s way with the BenQ Wireless Display Adapter (optional accessory) to deliver big screen display for all your presentations and perform simplified centralized network control via USB 2.0 seamless WLAN connectivity.

Hassle-Free PC-Less Presentation

Enjoy a hassle-free presentation with the USB Reader function! The USB Reader function enables a JPEG presentation with a USB flash drive! It’s as easy and plug and play!

Closed Captioning

Display subtitles in video content without the need for an external closed-captioning device with the MX615. It's perfect for viewing in educational settings such as language classes where a transcript of onscreen dialog is desirable.

Thoughtful Teaching Template Design

To make your teaching job easier, BenQ has added the teaching template function to the MX615. Now, with four different line pattern designs to choose from – Letter Formation, Musical Staff, Worksheet and Coordinate Chart, you can easily write or draw on whiteboards as well as blackboards without the need of drawing lines or charts.

Long Lamp Life at up to 5000 hour

Enjoy a lamp life performance of up to 5000 hours in Eco mode– longer lamp life expectancy of average projector lamps on the market! This certainly lowers the number of lamp changes and keeps all maintenance to a minimum.

Short summary description BenQ MX615 data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, Silver:
This short summary of the BenQ MX615 data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MX615, 2700 ANSI lumens, DLP, XGA (1024x768), 3000:1, 4:3, 609.6 - 7620 mm (24 - 300")

Long summary description BenQ MX615 data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, Silver:
This is an auto-generated long summary of BenQ MX615 data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) Black, Silver based on the first three specs of the first five spec groups.

BenQ MX615. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Supported aspect ratios
16:9
Screen size compatibility *
609.6 - 7620 mm (24 - 300")
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Horizontal scan range
31 - 99 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
± 40°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp power
210 W
Lens system
Focal length range
21 - 23.1 mm
Aperture range (F-F)
2.56 - 2.8
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.1:1
Digital zoom
2x
Throw ratio
1.86 - 2.04:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D Ready
Yes
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI version
1.3
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
3
Ports & interfaces
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level (economic mode)
26 dB
Preset modes
Cinema, Custom, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Swedish, Thai, Turkish
Noise level *
30 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black, Silver
Placement
Desktop, Ceiling
Power
Power source *
AC
Power consumption (typical) *
298 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
312 mm
Depth
244 mm
Height
104 mm
Weight *
2.65 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)