location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart 300-1220nl Desktop PC AMD Athlon II X3 400e 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 3200 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart 300-1220nl Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XS833EA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP TouchSmart 300-1220nl Desktop PC AMD Athlon II X3 400e 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 3200 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 200 W
  • - AMD Athlon II X3 400e 2.2 GHz
  • - 4 GB DDR3-SDRAM
  • - 640 GB DVD Super Multi DL Card reader integrated
  • - AMD Radeon HD 3200
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium
More>>>
Short summary description HP TouchSmart 300-1220nl Desktop PC AMD Athlon II X3 400e 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 3200 Windows 7 Home Premium Black:
This short summary of the HP TouchSmart 300-1220nl Desktop PC AMD Athlon II X3 400e 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 3200 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart 300-1220nl Desktop PC, 2.2 GHz, AMD Athlon II X3, 4 GB, 640 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP TouchSmart 300-1220nl Desktop PC AMD Athlon II X3 400e 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 3200 Windows 7 Home Premium Black:
This is an auto-generated long summary of HP TouchSmart 300-1220nl Desktop PC AMD Athlon II X3 400e 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 3200 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP TouchSmart 300-1220nl Desktop PC. Processor frequency: 2.2 GHz, Processor family: AMD Athlon II X3, Processor model: 400e. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Home Premium. Power supply: 200 W. Chassis type: Desktop. Product type: PC. Weight: 11 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X3
Processor model *
400e
Processor cores
3
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
640 GB
Optical drive type *
DVD Super Multi DL
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon HD 3200
Maximum graphics card memory
1.919 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
5
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Design
Chassis type *
Desktop
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD RS780MN
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Trial software
Symantec Norton Internet Security 2010, Norton Online Backup, Microsoft Office Home & Student 2007
Power
Power supply *
200 W
Weight & dimensions
Width *
519 mm
Depth *
131 mm
Height *
408 mm
Weight *
11 kg
Package weight
14.5 kg
Packaging content
Display included *
Yes
Display diagonal
50.8 cm (20")
Display resolution
1600 x 900 pixels
Mouse included
Yes
Keyboard included
Yes
Other features
Display
TFT
TV tuner integrated
No
Built-in camera
Yes
Remote control included
No
Graphics card family
AMD
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 13:05:41
Uk has collected 14 expert reviews for HP TouchSmart 300-1220nl Desktop PC AMD Athlon II X3 400e 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 3200 Windows 7 Home Premium Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 13:05:39
The latest edition of HP's TouchSmart 300 is a solidly built all-in-one desktop PC with a 20in, 16:9 widescreen touch-sensitive display. Just under three inches thick, it sits on two stubby legs, with a third leg that folds out backwards. Depending on...
Good Smart looking and well integrated allinone...
Bad Bit expensive for a system with a 20in screen; graphics a bit underpowered.
Bottom line HP has packed a number of features into this all-in-one, including a TV tuner plus remote control. The TouchSmart software is slick too, but you do pay for all of this - the £799 price tag seems a bit steep given the 20in screen size. Still, this is a...
80%
pcadvisor.co.uk
Updated:
2011-08-14 13:05:40
Product Code: VG255AA#ABU HP is no stranger to the all-in-one market, having churned out a number of multitouch-capable machines under the TouchSmart line. But the HP TouchSmart 300 occupies a somewhat peculiar niche. At 20 inches, it's a bit small...
Bottom line That being said, if you're in the market for a touch-friendly all-in-one and want something with a 20-inch screen size, you would do well to consider the HP TouchSmart 300. If you're up for spending a bit more, users less interested in touch might...
70%
goodgearguide.com.au
Updated:
2011-11-04 21:08:12
HP's TouchSmart 300-1060a is an all-in-one PC with a 20in touch screen and a triple-core CPU, which makes it powerful enough for entertainment as well as serious work. The touch screen is a big part of the appeal of this desktop PC, though it can be hard to use outside of the HP TouchSmart software. Design and inputsAs with other models in the HP TouchSmart range, the 300-1060a is quite chunky for an all-in-one PC — it's roughly 7cm at its thickest point. It's still quite attractive, however...
Good Good touch experience within TouchSmart software, 802.11n Wi-Fi, decent performance...
Bad Poor accuracy in standard Windows 7 interface, display isn’t suited to precise touches, bloatware...
Bottom line The TouchSmart 300-1060a is one of HP’s most affordable touch-screen PCs, and it’s a reasonable choice if you want to use the TouchSmart interface. For normal Windows use, however, the lower resolution and smaller display make it a poor altern...
70%
smarthouse.com.au
Updated:
2011-11-04 21:08:14
Both the Medion Touch Screen PC and the HP Touch Smart deliver a brand new computing experience due in part to the introduction of...
80%
etechreviews.com
Updated:
2011-08-14 13:05:39
HP TouchSmart 300 is a good performer in terms of productivity but it is not as good as the higher end HP TouchSmart 600. I did some multitasking and was pretty satisfied with what the machine had to offer. Compared to the Acer Aspire Z5610, the HP sys...
0%
devhardware.com
Updated:
2011-08-14 13:05:39
The appeal of the HP TouchSmart 300-1200 really depends on the consumer. It serves its purpose as an all-inclusive computing device, but its price tag seems a bit inflated. This is especially true when you consider that you can get a regular...
0%
tech2.com
Updated:
2011-08-14 13:05:39
HP has been offering good utility and simplicity in computing through its TouchSmart line of products in the past. Following this trend is the TouchSmart 300 and the model we tested has a suffix ‘1040-in’. The 300 is quitemuch smaller than its elder br...
Good Good touch interface, Wall-mountable, HD Capability...
Bad No vesa mount included, Slightly sluggish when multi-tasking...
Bottom line PerformanceAs far as applications as concerned, this machine is comparable to a mainstream desktop PC. While office applications and other operating system chores are a smooth sail, the multimedia experience is very good. We watched 1080p movie clips a...
90%
pcworld.com_techhive.com
Updated:
2011-08-14 13:05:40
HP has churned out a number of multitouch-capable machines under the TouchSmart line, and the 20-inch TouchSmart 300 is its latest effort...
Good HDTV tuner, Great general performance...
Bad Sluggish custom software, Weak graphics performance...
Bottom line TouchSmart style and design shines, but sluggish custom software and small screen size hamper an otherwise solid package...
60%
techreviewsource.com
Updated:
2011-08-14 13:05:41
With the release of Windows 7, multi touch computing has finally been something worth looking into because Windows 7 supports multiple touch points for the first time ever and the interface has been redesigned to be "touch friendly". The HP TouchS...
Good Multitouch w/ Windows 7, Responsive touch screen, Sleek design for many uses, Wireless keyboard & mouse...
Bad Fingerprints & smudges show easily, No HDMIin port, HP preloads too much bloatware...
80%
pcmag.com
Updated:
2011-08-14 13:05:41
The HP TouchSmart 300-1007 ($900 list) is a compact, 20-inch all in one desktop with wireless keyboard, mouse, and networking. You can think of it as the baby brother to the HP TouchSmart 600-1055, which has a 23-inch screen. The TouchSmart 300 has...
Good Compact All in one Form factor. Added HP software is useful. Sensitive touch screen. Kitchen friendly. Wall mountable. Wireless keyboard and mouse. Two year warranty.
Bad Screen isn't full 1080p HD. Only 60-day subscription to Internet Security. No TV or video inputs. Monitor attracts smudges. Blu-ray not available.
Bottom line The HP TouchSmart 300-1007 is a 20-inch, touch-enabled, Windows 7 all-in-one PC that's perfect for families sharing a single computer. It's made for quick in-and-out surfing sessions rather than being the primary PC for any one person, unless that...
70%
pcmag.com
Updated:
2011-11-11 02:19:11
The HP TouchSmart 320-1030 ($749.99 list at Best Buy) is the all-in-one desktop to buy if you're considering your first touch-screen or all-in-one PC. It has the power to view photos, videos, and websites smooth and easily. It even has some graphics ca...
Good HP TouchSmart user interface, Beats Audio, Wireless everything, Wireless dongle pre-installed, Some 3D prowess...
Bad Only 60-day subscription to Internet Security, Bloatware, No USB 3,0, No eSATA, No HDMI...
Bottom line The HP TouchSmart 320-1030 is the one to look at if you're shopping for your first touch-screen PC, or your first all-in-one desktop. It marries a great bang for the buck processor and a sleek new chassis to give us our next Editors? Choice Entry-leve...
80%