HP logo

HP SimpleSave USB 3.0 750GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124070
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
20 May 2012
Warranty:
2 years
Long product name HP SimpleSave USB 3.0 750GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

HP SimpleSave USB 3.0 750GB Hard Drive

HP SimpleSave USB 3.0 750GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Back up your files and add extra storage to your computer with this lightweight, portable drive from HP, the world's largest and most trusted computer manufacturer. It offers flexible connectivity with USB 2.0 for compatibility today and USB 3.0 for performance tomorrow. High capacity in a compact design makes it easy to carry your important files with you anywhere.

• Dual USB 3.0 and USB 2.0 compatibility.


• Up to 3x faster transfer rates with USB 3.0.


• High-capacity portable storage with up to 1T.

Short summary description HP SimpleSave USB 3.0 750GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

HP SimpleSave USB 3.0 750GB, 750 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description HP SimpleSave USB 3.0 750GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

HP SimpleSave USB 3.0 750GB. HDD capacity: 750 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.