location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Dance Dance Revolution Hottest Party 3 German Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dance Dance Revolution Hottest Party 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113519760091
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Dance Dance Revolution Hottest Party 3 German Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Language version: German
  • - Game genre: Music
  • - Developer: Konami
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Konami Dance Dance Revolution Hottest Party 3 German Wii :
The long product name of Konami Dance Dance Revolution Hottest Party 3 German Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dance Dance Revolution Hottest Party 3, Nintendo Wii, Music
More>>>
Short summary description Konami Dance Dance Revolution Hottest Party 3 German Wii:
This short summary of the Konami Dance Dance Revolution Hottest Party 3 German Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Dance Dance Revolution Hottest Party 3, Wii, E10+ (Everyone 10+)

Long summary description Konami Dance Dance Revolution Hottest Party 3 German Wii:
This is an auto-generated long summary of Konami Dance Dance Revolution Hottest Party 3 German Wii based on the first three specs of the first five spec groups.

Konami Dance Dance Revolution Hottest Party 3. Platform: Wii, ESRB rating: E10+ (Everyone 10+), Developer: Konami

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:31:10
Uk has collected 3 expert reviews for Konami Dance Dance Revolution Hottest Party 3 German Wii and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
blogcritics.org
Updated:
2012-01-25 04:31:09
My first foray into the world of Dance Dance Revolution was only 10 years after it first surfaced in North America and Europe. It is not that I hadn't heard of DDR, as it's affectionately known, it's that I never really had the opportunity to experienc...
80%
diehardgamefan.com
Updated:
2012-01-25 04:31:09
Man, it’s that time of year again. Two years and one month ago, Konami released the first DDR game for the Nintendo Wii, . Now I’ve never been a DDR fan, but to see how the new handheld controls added to the game worked out, and I found myself having...
Bottom line Dance Dance Revolution Hottest Party 3 is the best version of DDR I’ve ever played. Not only is the track listing amazing, but there are several new modes including an all balance board version of DDR that it as odd as it is amusing. The only two negat...
73%
Brand Image Product code Product Stock Price from
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation Portable (PSP)
(show image)
113504780002 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Classics PC
(show image)
113504790002 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum German PlayStation Portable (PSP)
(show image)
113504780001 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Classics German PC
(show image)
113504790001 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)