location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Pro Evolution Soccer 2010 Classics German PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Evolution Soccer 2010 Classics
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113504790001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2023 11:05:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Pro Evolution Soccer 2010 Classics German PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Game series: Pro Evolution Soccer
  • - Language version: German
  • - Game genre: Sports
  • - Developer: Konami
Long product name Konami Pro Evolution Soccer 2010 Classics German PC :
The long product name of Konami Pro Evolution Soccer 2010 Classics German PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Evolution Soccer 2010 Classics, PC, Sports
More>>>
Short summary description Konami Pro Evolution Soccer 2010 Classics German PC:
This short summary of the Konami Pro Evolution Soccer 2010 Classics German PC data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Pro Evolution Soccer 2010 Classics, PC

Long summary description Konami Pro Evolution Soccer 2010 Classics German PC:
This is an auto-generated long summary of Konami Pro Evolution Soccer 2010 Classics German PC based on the first three specs of the first five spec groups.

Konami Pro Evolution Soccer 2010 Classics. Platform: PC, Developer: Konami

Source Testseek summary Average rating
Reviews
Updated:
2012-01-29 01:09:56
Uk has collected 9 expert reviews for Konami Pro Evolution Soccer 2010 Classics German PC and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gamesradar.com
Updated:
2012-01-29 01:09:56
PES 2010 represents that moment in an aging footballer’s life when he realises his career is in a steady decline. The series has struggled over recent seasons, persisting with a struggling engine while rival FIFA has reinvented its own, and playing an...
Good Crossing the ball is more direct and dangerous, Accurate player likenesses, Champions League is well handled...
Bad Lacks grace and subtle complexity, Players jerk around inexplicably, Commentary is an embarrassment...
70%
nowgamer.com
Updated:
2012-01-29 01:09:56
Next year’s Pro Evolution Soccer update is here, complete with Konami’s annual claims of a whole new game and a whole new experience. But what you really need to know is what (if anything) is significantly new, so you know whether to upgrade or to rein...
Bottom line If you’re a franchise completionist and an all-round PES snob, you’re definitely not going to feel robbed by the annual update. But if you’re a casual player who just loads up for the occasional kick about, your money might be spent more...
73%
diehardgamefan.com
Updated:
2012-01-29 01:09:56
Another year, another iteration of is released. I think by now it’s pretty clear I’m hopelessly addicted to the specific game franchise and will probably review it every year it comes out because of the mere two staffers on DHGF who have any knowledge...
Bottom line Pro Evolution Soccer 2010 isn’t “THE RETURN OF THE KING™” many fans have hoped for. There are still issues with the passing and animations that need to be worked out as well as commentary, match atmosphere and online (on PC anyway). However, it is a ma...
87%
Brand Image Product code Product Stock Price from
Konami

Konami Castlevania: Lords of Shadow German Xbox 360
(show image)
113709790001 Castlevania: Lords of Shadow 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Dance Dance Revolution Hottest Party 3 German Wii
(show image)
113519760091 Dance Dance Revolution Hottest Party 3 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania: Lords of Shadow German PlayStation 3
(show image)
113709150001 Castlevania: Lords of Shadow 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 Wii
(show image)
113776250001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 PlayStation Portable (PSP)
(show image)
113776230001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 PlayStation 2
(show image)
113776190001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Beyblade: Metal Fusion Wii
(show image)
113755860001 Beyblade: Metal Fusion 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Yu-Gi-Oh! 5D's Tag Force 5 PlayStation Portable (PSP)
(show image)
113731460001 Yu-Gi-Oh! 5D's Tag Force 5 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 German PC
(show image)
113757510001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 German PlayStation 3
(show image)
113757320001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)