location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR1500GI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304268741 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 389217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2024 13:21:24
The date of the most recent change of this product data-sheet in Icecat.
APC BR1500GI user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Environmental Profile (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.5 kVA 865 W
  • - Waveform: Sine
  • - 10 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Black
Long product name APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s) :
The long product name of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Saving Back-UPS Pro 1500, 230V
More>>>
APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s):
The official description of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Green mode
Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Power-saving outlets
Automatically cuts power to idle equipment to conserve electricity.

Resettable circuit breaker
Easy recovery from overloads; no need to replace a fuse.

Extendable Run Time
Additional batteries can be added to provide power to the load for an extended period of time in the event of utility supply failure.

Battery-protected and surge-only outlets
Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment

Cold-start capable
Provides temporary battery power when the utility power is out.

Serial Connectivity
Use any Home Automation network to monitor and control the S20 through its RS-232 serial port. For information on how to communicate with the S20, see APC's Application Note #102. Crestron and AMX installers should visit their respective websites for information on how to integrate the S20 into those networks.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Disconnected battery notification
Warns when a battery is not available to provide backup power.

Dataline Surge Protection
Provides protection of connected equipment from power surges on the data lines.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Adjustable voltage-transfer points
Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.

Short summary description APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s):
This short summary of the APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS Pro, Line-Interactive, 1.5 kVA, 865 W, Sine, 156 V, 300 V

Long summary description APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s):
This is an auto-generated long summary of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

APC Back-UPS Pro. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 865 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 187 VAh, Typical backup time at full load: 3.7 min. Product colour: Black, Display type: LCD, Certification: A-tick, C-tick, CE, GOST, GS Mark, Telepermit, TUV, REACH, PEP, EOLI, NEMKO-GS. Width: 112 mm, Depth: 380 mm, Height: 301 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
865 W
Waveform *
Sine
Input operation voltage (min) *
156 V
Input operation voltage (max) *
300 V
Input frequency *
50/60 Hz
Output frequency regulation
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
441 J
Hold time (min)
10 ms
Hold time (max)
12 ms
Efficiency
98.9%
Crest factor
3:1
Noise level
45 dB
Surge protection
Yes
Surge protection features
Digital Subscriber Line (DSL), Fax, Modem, Network, Telephone
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
10 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
187 VAh
Typical backup time at full load
3.7 min
Typical backup time at half load
12.4 min
Battery life (max)
5 year(s)
Battery recharge time
8 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Battery
Replacement battery cartridge
APCRBC124
Design
Product colour *
Black
Display type
LCD
Certification
A-tick, C-tick, CE, GOST, GS Mark, Telepermit, TUV, REACH, PEP, EOLI, NEMKO-GS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 9000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
112 mm
Depth
380 mm
Height
301 mm
Weight
12.7 kg
Package width
238 mm
Package depth
488 mm
Package height
387 mm
Package weight
14.3 kg
Packaging data
Cables included
Phone (RJ-11), USB cable
Manual
Yes
Warranty card
Yes
Software CD
Yes
Bundled software
PowerChute Personal Edition
Logistics data
Products per pallet
20 pc(s)
Harmonized System (HS) code
85078000
Products per master (outer) case
1 pc(s)
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Packaging content
1x Detachable IEC Power Cord
Source Testseek summary Average rating
Reviews
Updated:
2015-10-24 03:25:35
Uk has collected 8 expert reviews for APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s) and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
lifewire.com
Updated:
2020-10-04 01:52:56
The APC Back-UPS Pro 1500 is a tower style uninterruptible power supply (UPS) that packs enough reserve battery capacity to keep most computers running when the power goes out. It doesn't have enough juice to keep you gaming while the power is out, but it...
Good Clear LCD display, 10 outlets, including five battery backup outlets, Vertical orientation doesn't take up much space, Hot swappable batteries, Option to connect additional batteries...
Bad Stepped sine wave like cheaper options, No USB or additional charging outputs, Big and heavy...
Bottom line A Bulky UPS with an easy battery expansion. The APC Back-UPS 1500 is a great battery backup for medium duty applications, like power-hungry gaming rigs and large 4K TVs. It packs a lot of reserve battery capacity, enough to keep you working for a good lon...
90%
Brand Image Product code Product Stock Price from
APC BR24BPG uninterruptible power supply (UPS) APC BR24BPG uninterruptible power supply (UPS)
(show image)
BR24BPG BR24BPG 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)