location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6500A Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN557A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631242926 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 309488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2012
Product end of life date
Bullet Points HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 10 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB 192 MHz
  • - 8.25 kg
Warranty: Standard one-year HP limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi :
The long product name of HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 6500A Plus e-All-in-One Printer, Inkjet, 10ppm, A4, 192MHz, 64MB, 2.36" LCD
More>>>
HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
The official description of HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional colour for up to 50% less cpp and energy use than lasers, wireless/Ethernet networking, HP ePrint, duplex printing, 35-page one-sided ADF, 6.1 cm HP TouchSmart screen, 250-sheet paper tray, digital solutions including scan-to-PC or e-mail, four individual HP Officejet inks, optional XL cartridges, ENERGY STAR® qualified
Connect to your wireless network and produce professional-quality colour documents with the lowest cost per page compared with in-class inkjet all-in-ones.[1] Fax, copy and scan too, and print from mobile devices with HP ePrint.[2]

Short summary description HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This short summary of the HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6500A Plus, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 6500A Plus. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 31 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Print professional documents with lowest-cost-in-class colour[1].

Print professional-quality colour documents for the lowest cost per page compared with in-class all-in-ones[1].
Get great value with individual inks – high capacity XL ink cartridges available for frequent printing.[3]
Save on external print costs too – create vivid, high impact marketing materials with HP Officejet inks.
Produce borderless flyers and brochures with rich colour graphics using brochure or photo paper.
Use up to 40% less energy tan with colour lasers.[4]

Experience the convenience of ‘anytime, anywhere’ printing from mobile devices.[2]

Print from any mobile device – anywhere, anytime – directly to your all-in-one with HP ePrint.[2]
Access and control a full range of print, scan, copy and fax functions via the intuitive 6 cm HP TouchSmart screen.
Capture ID card details quickly and easily – copy two-sided ID cards onto one side of paper.
Print documents and photos directly from memory cards, without a PC, via the built-in HP TouchSmart screen.

Share high productivity features across multiple PCs on your wired or wireless network.[5]

Print at speeds equivalent to a laser printer with up to 10 ppm black/7 ppm colour[6]; draft speeds up to 32 ppm black/31 ppm colour.
Share the performance across your wireless or Ethernet network, or connect directly with Hi-speed USB 2.0.[5]
Boost productivity with automatic two-sided printing and 35-sheet automatic document feeder.

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
31 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
31 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
18 s
Copying
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Maximum number of copies
100 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
File, Image
Image formats supported
BMP, JPG, PNG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
200
TWAIN version
1.9
Scan speed (ADF, A4)
2.2 ppm
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Fax memory
100 pages
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
20 locations
Distinctive ring
Yes
Features
Maximum duty cycle *
7000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
32 sheets
Maximum input capacity
250 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Banner, Card stock, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C6
JIS B-series sizes (B0...B9)
B5, B6
Borderless printing media sizes
Legal, Letter
Custom media width
76 - 216 mm
Custom media length
217 - 355 mm
Paper handling
Paper tray media weight
60 - 280 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Processor frequency
192 MHz
Sound pressure level (printing)
49 dB
Mac compatibility
Yes
Minimum system requirements
CD-ROM
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.99 cm (2.36")
Power
Power consumption (average operating)
50 W
Power consumption (standby)
3.2 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Minimum RAM
512 MB
Minimum storage drive space
750 MB
Minimum processor
800 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
476 mm
Depth
450 mm
Height
258 mm
Weight
8.25 kg
Packaging data
Package width
570 mm
Package depth
336 mm
Package height
548 mm
Package weight
12.2 kg
Other features
Standard input trays
1
Modem type
36.6 kbps
Safety
IEC 60950-1: Ed2 (2005)/EN 6050-1, Ed2 (2006); EN 62311: 2008; UL 60950-1, Second Edition CAN/CSA-22.2 No. 60950-1-07; AS/NZS 60950.1-2003; GB 4943: 2001; GB 9254-2008 GB 17625.1-2003 YD/T993-1998; NOM-019-SCFI-1998
Compatible operating systems
Windows 7, Windows Vista, Microsoft Windows XP (SP2) Mac OS X v10.5, v10.6 Linux
PictBridge
No
A6 Card
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Colour faxing
Yes
Colour scanning
Yes
Fax compatibility
ITU-T G3
Legal
Yes
Electromagnetic compatibility
CISPR 22: 2005+A1: 2005/EN 55022: 2006+A1: 2007 Class B, EN 55024: 1998+A1: 2001+A2: 2003, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1: 2001+A2: 2005; FCC CFR 47, Part 15 Class B/ICES-003, Issue 4 Class B
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:13:50
Uk has collected 11 expert reviews for HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itreviews.com
Updated:
2015-09-10 19:13:50
Review date: 02 September, 2011. Review by: Simon Williams A four-function all-in-one multifunction inkjet printer, with print, scan, copy and fax for £80 is unusual. Add in duplex print, wireless connection and touchscreen control and you're looking...
Good Excellent set of features for £80...
Bad Slow, reduced size duplex pages.
Bottom line While there's no doubt this printer offers a very good set of features for the money and combines this with above average performance, there are a couple of idiosyncrasies, like its slow duplex speed and reduced duplex page size, which may be a concern...
80%
computeractive.co.uk
Updated:
2015-09-10 19:13:50
‘Multifunction' printer-scanners fall into two categories: models designed for photo enthusiasts and ones focussed on business features such as automatic document scanning and fax.As the name suggests, HP's Officejet 6500A Plus veers towards the latter...
Good Document feeder and fax as standard; touchpanel controls; wireless connection; good plainpaper prints...
Bad Slow doublesided prints, with page resizing; no frontpanel USB socket...
Bottom line A good printer for people who need office functions at home...
80%
trustedreviews.com
Updated:
2015-09-10 19:13:50
At first sight, HP's OfficeJet 6500A Plus looks like a lot of printer for the money. At a discount price well under £100 it's unusual to get a full-function, SOHO all-in-one with wireless, duplex print, an Automatic Document Feeder and fax. Does a close i...
Good Generally good print speed, Fast WPS wireless setup, Downloadable print apps...
Bad Long wait for duplex pages, Over-bold text in copies, Easy-smudge finish...
Bottom line It's convenient for printer manufacturers not to have to quote processing and preparation times in their speed figures, particularly when, as with the HP Officejet 6500A Plus, it regularly takes 15 to 20s before printing starts. HP is one of the better ma...
80%
techsmart.co.za
Updated:
2015-09-10 19:13:50
Just as our time with Lexmark’s stylish all-in-one (AIO), the GENESIS S815, came to end, we received HP’s Officejet 6500A Plus to put through its printing paces. Unlike the GENESIS, the HP might be conventional in its styling, but what it lacks in look...
0%
printercomparison.com
Updated:
2015-09-10 19:13:50
HP announced the addition of several new small business options with ePrint technology to their popular Officejet line at the end of 2010.Included among the new releases was the Officejet 6500A series of all-in-one inkjet printers which features the O...
Bottom line The positive words I had for the updated Photosmart Premium e-All-in-One I reviewed in December are lost on the Officejet 6500A Plus. Instead of improving on a previous model, I feel like the Officejet 6500A Plus isn't as solid as the Officejet models...
60%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP OfficeJet 6500A Plus Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
Disclaimer

[1]Based on cost per page compared to inkjet AiOs with fax <€200 excluding VAT from major vendors as of March 2010. For details, www.hp.com/eur/mybusiness. Excludes HP Officejet Pro AiOs. OJ CPP based on ISO yield of products offered as of September 2010 with highest-capacity cartridges based on continuous printing. For details, see www.hp.com/go/learnaboutsupplies.
[2]Requires an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. For details, www.hp.com/go/eprintcenter.
[3]XL cartridges not included, please purchase separately.
[4]Based on energy use results comparing the majority of colour laser AiOs <€400 excluding VAT, March 2010; for details, www.hp.com/eur/mybusiness. Energy use based on HP testing using the ENERGY STAR® programme’s TEC test method criteria.
[5]Wireless performance depends upon physical environment and distance from access point .
[6]Based on ppm measured using ISO/IEC 24734. Standard applies to inkjet and laser products and excludes first set of test documents. For details, see www.hp.com/go/inkjetprinter.