location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNR1000 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNR1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNR1000-100GRS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNR1000 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
Long product name NETGEAR WNR1000 wireless router Fast Ethernet Black :
The long product name of NETGEAR WNR1000 wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Rangemax 150 N Router
More>>>
NETGEAR WNR1000 wireless router Fast Ethernet Black:
The official description of NETGEAR WNR1000 wireless router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR N150 Wireless Router is a simple and secure way to share your high-speed Internet connection at Wireless-N speeds for surfing the Internet, email, online chat and Facebook. Easy setup with the Smart Wizard® CD gets you up and running fast, while Wi-Fi Protected Setup® gives you a secured connection at the push of a button. Compatiblity with Wireless-G networks allows hassle-free connection flexibility.

Short summary description NETGEAR WNR1000 wireless router Fast Ethernet Black:
This short summary of the NETGEAR WNR1000 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNR1000, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description NETGEAR WNR1000 wireless router Fast Ethernet Black:
This is an auto-generated long summary of NETGEAR WNR1000 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

NETGEAR WNR1000. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: 64-bit WEP, WPA-PSK, WPA2-PSK. Product colour: Black. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g
Supports ISDN connection
No
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
DC-in jack
Yes
Security
Security algorithms
64-bit WEP, WPA-PSK, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
Design
Product colour
Black
Indication light
Yes
LED indicators
Yes
Packaging content
Cables included
LAN (RJ-45)
Weight & dimensions
Weight
242 g
Other features
Mobile network connection
No
WLAN data transfer rates supported
150 Mbit/s
Compatible operating systems
Windows Vista, XP, 2000, Mac OS, UNIX, Linux
Dimensions (WxDxH)
175 x 118 x 28 mm
Power requirements
12V, 1.0A
Bandwidth
2.4 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 10:04:54
Uk has collected 5 expert reviews for NETGEAR WNR1000 wireless router Fast Ethernet Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
toptenreviews.com
Updated:
2011-08-28 10:04:40
The NETGEAR Wireless-N 150 Router from Netgear competes in the entry-level wireless n home router market. Users with more demanding requirements should consider NETGEAR’s industrial-strength RangeMax Dual Band Wireless-N Gigabit Router.Attributes: One...
Good A broadband usage meter monitors traffic volume...
Bad Free technical support expires after 90 days.
Bottom line The NETGEAR Wireless-N 150 Router sports a full complement of features, minus guest networking...
88%
asiaone.com
Updated:
2011-08-28 10:04:44
I HAD mixed feelings looking at the specs printed on the back of the box of the Netgear WNR1000 N150 Wireless Router.Netgear has positioned this router between the older wireless-G and the current draft wireless-N standard.However, if I can get the bet...
Bottom line Though faster than the older wireless-G routers, this Netgear number cannot beat the wireless-N routers around. Get it only if you are on a tight budget...
0%
vr-zone.com
Updated:
2011-08-28 10:04:49
The wireless-N (or IEEE 802.11n) network devices have been around since 2006, though the ones available in the market are still pre-N, as the standard has not yet been finalized. IEEE 802.11n offers multiple-input multiple-output (MIMO), in addition t...
Bottom line Noctua cooler comes with a nice familiar brownish outlook. The surface of the cooler is enclosed in a plastic cover. Noctua fans are provided as well, two fans in fact. The two noctua fans, well sleeved as well. Accessories A nice little...
79%