NETGEAR logo

NETGEAR WNA1000M WLAN 150 Mbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153765
Info modified on:
09 May 2023, 09:28:21
Long product name NETGEAR WNA1000M WLAN 150 Mbit/s:

IEEE 802.11 b/g/n 2.4 GHz, 2g, Black

NETGEAR WNA1000M WLAN 150 Mbit/s:

The NETGEAR G54/N150 Wireless USB Micro Adapter is perfect to connect your laptop to Wi-Fi hotspots while on the go. The innovative micro-design is compatible with the latest in wireless connectivity and the tiny size makes it hardly noticeable when plugged into a laptop’s USB port.
- Perfect for mobility — Ultra small Wireless-N USB adapter fits neatly into laptop’s
USB port;
- Surf, email, chat — Wireless-N connection for basic Internet applications like surfing the Web, email and Facebook;
- Compatibility — Connection to Wireless-G or Wireless-N network allows hassle-free connection flexibility;
- Easy setup — NETGEAR set-up wizard with graphical installation offers a simple way
to connect;
- Secured connection — Push ‘N’ Connect offers a secured wireless Internet connection at the push of a button.

Short summary description NETGEAR WNA1000M WLAN 150 Mbit/s:

NETGEAR WNA1000M, Wireless, USB, WLAN, 150 Mbit/s, Black

Long summary description NETGEAR WNA1000M WLAN 150 Mbit/s:

NETGEAR WNA1000M. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.