location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Pro Evolution Soccer 2011 German PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Evolution Soccer 2011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113757510001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2020 08:13:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Pro Evolution Soccer 2011 German PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Game series: Pro Evolution Soccer
  • - Language version: German
  • - Game genre: Sports
  • - Developer: Konami Computer Entertainment Tokyo
  • - ESRB rating: RP (Rating Pending)
Long product name Konami Pro Evolution Soccer 2011 German PC :
The long product name of Konami Pro Evolution Soccer 2011 German PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Evolution Soccer 2011, PC, Sports
More>>>
Short summary description Konami Pro Evolution Soccer 2011 German PC:
This short summary of the Konami Pro Evolution Soccer 2011 German PC data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Pro Evolution Soccer 2011, PC, RP (Rating Pending)

Long summary description Konami Pro Evolution Soccer 2011 German PC:
This is an auto-generated long summary of Konami Pro Evolution Soccer 2011 German PC based on the first three specs of the first five spec groups.

Konami Pro Evolution Soccer 2011. Platform: PC, ESRB rating: RP (Rating Pending), Developer: Konami Computer Entertainment Tokyo

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:32:49
Uk has collected 14 expert reviews for Konami Pro Evolution Soccer 2011 German PC and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gamingdaily.co.uk
Updated:
2012-01-25 04:32:49
My cat, Mowgli, is staring at me with a shoe string between his white teeth. The string is much worn, the plastic tips have been chewed off and the strands splay out like loose dreadlocks. It’s a distasteful looking thing, damp and bedraggled. I sigh a...
0%
T3.com
Updated:
2012-01-25 04:32:49
This is the big one for Konami. With FIFA 11 making even more strides towards perfection, as we saw in our there's a real danger of too much light being put between FIFA and PES - leaving the former with an open goal. Like Ronaldo in his twilight...
Good More player control, Infinite number of shots, Master League (again), Online Master League, Some great graphical examples...
Bad Little to no atmosphere Appalling commentary, We still love licenses, Patchy AI, A little too light on its feet...
Bottom line Still in second place - but the best PES in a long time. Fans will feel like an old friend has finally returned...
80%
blogcritics.org
Updated:
2012-01-25 04:32:49
Growing up, I always remembered the Pro Evolution Soccer series (or Winning Eleven, as it was called in North America back then) as the gameplay-focused alternative to FIFA. Sure, FIFA had all the real teams and lineups you could ask for, but if you re...
80%
strategyinformer.com
Updated:
2012-01-25 04:32:49
Picture this scene for a minute; the Champions League final, Barcelona vs Tottenham, 2011. The iconic music sends chills down your spine; the huge stadium is packed full with fans. It’s a few seconds from kick off and then Jon Campion lets out this nug...
Bottom line Picture this scene for a minute; the Champions League final, Barcelona vs Tottenham, 2011. The iconic music sends chills down your spine; the huge stadium is packed full with fans. It’s a few seconds from kick off and then Jon Campion lets out this nug...
75%
pcgamer.com
Updated:
2012-01-25 04:32:49
Today is derby day. Former footballing champions PES are looking to recapture their glory days and overcome the nigh-on unstoppable force that is FIFA. The referee looks ready to blow his whistle, and there’s one question on everyone’s lips: could thi...
Bottom line A technical improvement on past efforts, let down by a lack of atmosphere and irritating AI flaws. Still not the PES fans deserve...
74%
totalvideogames.com
Updated:
2012-01-25 04:32:49
If game development were anything like football management, then Shingo 'Seabass' Takatsuka, the Executive Producer of Konami's PES series, would be in serious danger of losing his job this season. A run of bad form over the past few years has been ref...
Bottom line Just like that, PES is a contender again. There's still a way to go before it gets back to the levels of addictive playability that kept us hooked half a decade ago but the series finally seems to be finding itself on the current-gen consoles. The iden...
80%
Brand Image Product code Product Stock Price from
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation Portable (PSP)
(show image)
113504780002 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation 3
(show image)
113504670002 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum German PlayStation Portable (PSP)
(show image)
113504780001 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Classics German PC
(show image)
113504790001 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)