location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Netshelter SX 42U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Netshelter SX 42U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7522216
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2023 12:39:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Netshelter SX 42U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Integrated with APC InfraStruXure products
  • - APC rack systems compatible
  • - Optimized for high capacity cable management systems
  • - Vendor-neutral EIA-310 19in rack mounting compatibility guaranteed
  • - Cable access openings with pre-installed brushes
  • - Simple selection
  • - Perforated front door with curved profile
  • - Quick release doors
  • - Half-height side panels and option with brush strips for pass-through
  • - Easily removable cable access roof
  • - Eyebolt support integrated into enclosure frame
  • - Equipment mounting rails integrate with patch cabling systems
  • - Enclosure adjustment tools and hardware provided
  • - Pre-installed full-enclosure height rear accessory channels
  • - Adjustable mounting rails with captive hardware and rapid alignment
  • - Split rear doors
  • - Integrated joining hardware with multiple width enclosure alignment
  • - Designed for enhanced structural stability
  • - Integrated electrical grounding
Long product name DELL Netshelter SX 42U Freestanding rack Black :
The long product name of DELL Netshelter SX 42U Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42U, black
More>>>
DELL Netshelter SX 42U Freestanding rack Black:
The official description of DELL Netshelter SX 42U Freestanding rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell EMC cooling, power distribution, and cable management products work seamlessly with IT enclosures to provide a complete infrastructure support system. It is compatible with a variety of Dell EMC rack accessory products to provide the ability to create a complete rack system.

NetShelter SX enclosures are optimized for use with high capacity cable management systems that attach to equipment mounting rails inside enclosures aligning with equipment mounting u-spaces and provide channels for routing and managing cabling.

Large cable access slots in the roof provides access for overhead cable egress. The bottom design allows for unobstructed cable access through a raised floor. Roof includes openings with brush strips pre-installed in locations biased towards the front of the enclosure to allow for data cable passthrough and provisions for air containment.

No need to spend hours choosing from and compiling dozens of part numbers to create a single enclosure. Dell EMC has made it easy by handling the details and providing complete enclosures with single part numbers.

Perforated front and rear doors provide ample ventilation for servers and networking equipment. Front door perforated area is optimized with a curved profile to provide greater surface area and allowance of more perforation coverage and higher perforation rating.

Half-height quick release side panels reduce size and weight for easy handling and access to equipment. Side panels are lockable utilizing a single key with the doors. Now available are side panel options integrated with pass-through holes and brush strips for routing cabling to adjacent racks in a row while still maintaining proper airfow.

Roof can be removed with simple pull-pin hinges for access during equipment installation or even with cabling already in place and routed through the cable openings. Once removed the roof is reversible to reposition the larger cable openings for power distribution plugs and connectors.

Short summary description DELL Netshelter SX 42U Freestanding rack Black:
This short summary of the DELL Netshelter SX 42U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Netshelter SX 42U, Freestanding rack, 42U, 1364 kg, Key lock, 125 kg, Black

Long summary description DELL Netshelter SX 42U Freestanding rack Black:
This is an auto-generated long summary of DELL Netshelter SX 42U Freestanding rack Black based on the first three specs of the first five spec groups.

DELL Netshelter SX 42U. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1364 kg, Key lock. Weight: 125 kg. Product colour: Black

Features
Rack capacity *
42U
Type *
Freestanding rack
Maximum weight capacity *
1364 kg
Product colour
Black
Key lock
Yes
Adjustable stand
Yes
Weight & dimensions
Width
600 mm
Depth
1070 mm
Height
1990 mm
Weight
125 kg
Logistics data
Harmonized System (HS) code
85381000
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)