location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Smart-UPS SRT 8000VA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS SRT 8000VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8515711 show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 12:51:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Smart-UPS SRT 8000VA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphical LCD display with multicolor backlight
  • - Intelligent battery management
  • - Built-in energy meter
  • - Operate without battery
Long product name DELL Smart-UPS SRT 8000VA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA :
The long product name of DELL Smart-UPS SRT 8000VA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS SRT 8000VA RM - UPS - 8000 VA
More>>>
DELL Smart-UPS SRT 8000VA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA:
The official description of DELL Smart-UPS SRT 8000VA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell Smart-UPS provides high-density, double-conversion, online power protection for servers, voice/data networks, medical labs, and light industrial applications. The Dell Smart-UPS is capable of supporting high loads. The UPS features unity output power factor, enabling it to support power-hungry blade servers or heavily loaded equipment racks. When business-critical systems require long runtime, Dell Smart-UPS can be configured with multiple battery packs to meet aggressive runtime demands.

Short summary description DELL Smart-UPS SRT 8000VA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA:
This short summary of the DELL Smart-UPS SRT 8000VA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Smart-UPS SRT 8000VA, Double-conversion (Online), 8 kVA, 230 V, 400 V, 220 V, 240 V

Long summary description DELL Smart-UPS SRT 8000VA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA:
This is an auto-generated long summary of DELL Smart-UPS SRT 8000VA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA based on the first three specs of the first five spec groups.

DELL Smart-UPS SRT 8000VA. UPS topology: Double-conversion (Online), Output power capacity: 8 kVA, Input operation voltage (min): 230 V. Serial interface type: RJ-45, RS-232. Form factor: Rackmount, Product colour: Black, Rack capacity: 6U

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
8 kVA
Input operation voltage (min) *
230 V
Input operation voltage (max) *
400 V
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Number of input phases
3
Ports & interfaces
USB 2.0 ports quantity
1
Serial interface
Yes
Serial interface type
RJ-45, RS-232
RS-232 ports
1
Ethernet LAN (RJ-45) ports
1
Design
Form factor *
Rackmount
Rack capacity
6U
Product colour *
Black
Display type
LCD
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
Nederland 4 distributor(s)
Portugal 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)