location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L805
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE86401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946603506
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 14:41:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra-low-cost photos: Included inks can print up to 1,900 quality 10x15cm photos1
  • - Epson-quality, reliable results: Micro Piezo technology and Epson genuine ink
  • - Boost productivity: Print a 10x15cm photo in as little as 12 seconds2
  • - User friendly: Hassle-free with simple set-up and maintenance
  • - Flexible: Wi-Fi connectivity and easy mobile printing
Long product name Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi :
The long product name of Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 5760 x 1440DPI, CD/DVD printing, USB 2.0, Wi-Fi, 547 x 289 x 187mm, 6kg
More>>>
Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
The official description of Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional Looking CDs and DVDs
Print directly onto inkjet-printable CDs and DVDs, eliminating the need for labels.

Wireless Network Ready
Print from any room in the house, using a wireless network.

Increase Productivity with the all-new Epson Original InkTank System
The revolutionary Epson Original Ink Tank System is designed for high print volume usage in mind. With a yield of up to 1,800* 4R photos, the L805 Photo Printer offers great value for money.

True Photo Quality with Genuine Epson Inks
Only Epson photo inks ensure the most vibrant and accurate photo prints. Every 70ml bottle of Epson high-capacity ink comes with a cap for easy storage of any unused ink.

As every bottle of ink is made by Epson, you can be sure of consistent and accurate colours even after weeks of storage. And at just Rs.640 per bottle, you truly save with every print you make.

Wireless Printing with Epson iPrintTM
Epson iPrint offers the convenience of wireless printing direct from your iOS™ or Android™ devices. With iPrint, you can easily print web pages, Microsoft® Office™ documents, photos and PDFs over your home or office network. Epson iPrint is free to download from Apple App Store and Google Play Store.

Direct Printing onto CDs/DVDs
With the Epson L805, you can print directly onto the printable surface of your CDs/DVDs, removing the need for additional, expensive adhesive labels.

Superior Print Speed for Better Productivity
With a photo print speed of up to 12 seconds per 4R photo*, you can achieve much more with less time.
*Based on 4R borderless photo draft mode.

Unsurpassed Print Quality
You can be assured of the highest quality in photo printing with a resolution of 5760dpi and an expanded colour gamut of 6 inks.

Enjoy Peace of Mind with Epson Warranty
Enjoy warranty coverage of up to 1 year or 30,000 prints to ensure you get maximum value from your printer without having to worry about its maintenance.

Quality That Shines. Value That Lasts
Epson genuine ink bottles are formulated to deliver outstanding high-volume print quality.Every bottle is individually sealed to ensure the purity of ink and comes with a smart tip designed for mess-free refills.
Choose Epson genuine ink bottles to enjoy lasting quality.

Short summary description Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L805, Colour, 5760 x 1440 DPI, A4, Black

Long summary description Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank L805. Colour. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Features
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Colour *
Yes
Printing
Print speed (colour, draft quality, A4/US Letter)
37 ppm
Print speed (black, draft quality, A4/US Letter)
38 ppm
Maximum resolution *
5760 x 1440 DPI
Print speed (ISO/IEC 24734) mono
5 ipm
Print speed (ISO/IEC 24734) colour
4.8 ipm
Input & output capacity
Total number of input trays *
1
Total input capacity *
120 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
Multi-purpose tray media types
Envelopes, Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Photo paper sizes (imperial)
4x6, 5x7"
Ports & interfaces
USB port *
Yes
Direct printing
Yes
Standard interfaces
USB 2.0, Wireless LAN
Network
Wi-Fi *
Yes
Mobile printing technologies
Epson Remote Print, Epson iPrint
Performance
Sound pressure level (printing)
36 dB
Design
Market positioning *
Home & office
Design
Product colour *
Black
Built-in display *
No
Country of origin
Philippines
Power
Power consumption (printing) *
13 W
Power consumption (off)
0.3 W
Power consumption (standby)
3.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
547 mm
Depth
289 mm
Height
187 mm
Weight
6 kg
Packaging data
Quantity per pack
1 pc(s)
AC adapter included
Yes
Drivers included
Yes
Manual
Yes
Package width
370 mm
Package depth
620 mm
Package height
270 mm
Package weight
8.27 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
127 cm
Products per pallet layer
3 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
127 cm
Products per pallet
21 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:53:44
Uk has collected 6 expert reviews for Epson EcoTank L805 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Country Distributor
Magyarország 1 distributor(s)
Polska 1 distributor(s)