location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Combo MK520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002554 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690487231891 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless
  • - QWERTZ German
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Mouse included
  • - Black
Warranty: 3 years
Long product name Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black :
The long product name of Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Combo MK520, black/grey
More>>>
Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black:
The official description of Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Type right
With softly rounded keys, a full-size layout, and a palm rest, this keyboard treats your hands right.

Palm pal
The laser mouse keeps your hand happy and supported with contoured sides and soft rubber grips.

Power-packed
The mouse and keyboard are so energy efficient you just might forget they use batteries at all.

Full-size layout
You’ve got the room you need to type comfortably—with all the keys where you expect them to be.

Logitech® Incurve keys™
Whisper-quiet , concave keys position your fingers properly, and their softly rounded edges invite your fingertips to glide from key to key, hour after hour.

Hand-friendly laser mouse
Contoured sides and soft rubber grips keep your hand comfortable, supported, and in control. You’ll enjoy smooth, precise tracking on virtually any surface.

Batteries without hassle
A battery life of up to three years for the keyboard and one year for the mouse practically eliminates the need to replace batteries.

Logitech® Unifying receiver
The tiny wireless receiver stays in your laptop—there’s no need to unplug it when you move around—and connects both the keyboard and mouse.

Learn more about the Unifying receiver.
Advanced 2.4 GHz wireless
So you can work or play in more places—like your comfy couch—the long-range wireless connection virtually eliminates delays, dropouts, and interference.

Instant media access
One-touch media controls on your keyboard let you mute your computer or skip to the next song instantly—without using your mouse.

Adjustable tilt legs
You can extend the folding legs to increase the keyboard tilt to 8 degrees to address your personal ergonomic needs.

Easy keyboard storage
You can store your keyboard standing up to free up space on your desk.

Short summary description Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black:
This short summary of the Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Combo MK520, Full-size (100%), Wireless, RF Wireless, QWERTZ, Black, Mouse included

Long summary description Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black:
This is an auto-generated long summary of Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black based on the first three specs of the first five spec groups.

Logitech Wireless Combo MK520. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ, Keyboard number of keys: 113. Wrist rest. Recommended usage: Home. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
113
Windows keys
Yes
Hot keys
Yes
Number of hot keys
6
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Key travel distance
3.2 mm
Frequency band
2.4 GHz
Angle adjustment (max)
Certification
CE FCC CB
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
Yes
Product colour *
Black
Protection features
Spill resistant
Built-in display
Yes
Display type
LCD
Features
Wireless range
10 m
Plug and Play
Yes
USB 2.0 ports quantity
1
Power
Power source type *
Battery
Battery technology
Alkaline
Battery capacity
2000 mAh
Service life of battery
36 month(s)
Battery type
AA
Number of batteries supported
6
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1000 DPI
Mouse
Buttons quantity
2
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
System requirements
Windows operating systems supported
Windows 10, Windows 11
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
450 x 191 x 22 mm
Keyboard weight
760 g
Mouse dimensions (WxDxH)
71 x 109 x 42 mm
Mouse weight
76 g
Packaging data
Package width
73.2 mm
Package depth
208 mm
Package height
469.9 mm
Package weight
1.43 kg
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Batteries included
Yes
User guide
Yes
Other features
Compatible operating systems
Windows (XP, Vista, 7, 8, 10 and later), Chrome OS
Logistics data
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060225217
Master (outer) case width
302 mm
Master (outer) case length
480 mm
Master (outer) case height
223 mm
Master (outer) case gross weight
6.12 kg
Products per pallet
180 pc(s)
Master (outer) cases per pallet
45 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:14:42
Uk has collected 18 expert reviews for Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
webuser.co.uk
Updated:
2011-08-14 21:14:42
This keyboard-and-mouse combination is extremely comfortable to use. The keys are positioned low in the casing but have a solid feel, and it's very quiet, with less clickety-clacking than we found with other models.Most keyboards come with a context ke...
100%
expertreviews.co.uk
Updated:
2011-08-14 21:14:42
Sitting in the middle of Logitech’s keyboard and mouse range, the MK520 makes a good first impression. The keyboard's keys are quiet and offer just the right amount of resistance, making them extremely comfortable to use. They are also sunk into the ch...
Bottom line The MK520 is an excellent value keyboard and mouse set, which is incredibly comfortable to use...
100%
uk.hardware.info
Updated:
2014-08-21 07:54:29
You can't avoid having to purchase a new keyboard or a new mouse every once in a while. Desktop sets which combine both are relatively inexpensive; that is what people seem to think, at least. We tested twelve sets ranging from approximately 20 to 90 eu...
Bottom line The twelve desktop sets leave us somewhat disappointed. Those who are looking for a truly excellent keyboard and mouse are better off purchasing them separately. Something we just can't understand is the urge of manufacturers to 'improve' their keyboard...
0%
fhm.com.ph
Updated:
2016-12-29 19:59:01
Monday (September 6) saw Logitech Philippines introduce the Logitech Wireless Combo MK 520. This is a full-size mouse-and-keyboard combination that is pretty much the man's dream unit. It comes with a tiny Logitech Unifying Receiver, a device that allows...
0%
goodgearguide.com.au
Updated:
2018-08-11 02:24:09
While it's missing the bells and whistles you'll find in pricier, more recent keyboards, the Logitech MK520 wireless keyboard and mouse combo nails the basics for a wallet-friendly price. Boasting a palm rest, dedicated media buttons and more than a dozen...
Bottom line The Logitech MK520 keyboard and mouse combo boasts roomy, comfy and quiet keys, a smooth and substantial mouse, and dedicated media buttons. It's also affordable, easy to set up, and highly customizable. It's a shame the keyboard isn't compatible with Log...
0%
pcworld.co.nz
Updated:
2018-08-11 02:24:09
While it's missing the bells and whistles you'll find in pricier, more recent keyboards, the Logitech MK520 wireless keyboard and mouse combo nails the basics for a wallet-friendly price. Boasting a palm rest, dedicated media buttons and more than a dozen...
Bottom line The Logitech MK520 keyboard and mouse combo boasts roomy, comfy and quiet keys, a smooth and substantial mouse, and dedicated media buttons. It's also affordable, easy to set up, and highly customizable. It's a shame the keyboard isn't compatible with Log...
0%
i4u.com
Updated:
2011-08-14 21:14:42
Today I am checking out the Logitech Wireless Combo MK520. This new wireless mouse and keyboard combination launched not too long ago and offers compact design and nice features. If you are looking for a new wireless mouse and keyboard on a budget, the...
Good Cheap, Accurate, Works very well...
Bad Incurve keys feel a bit strange...
Bottom line The Logitech Wireless Combo MK520 is a great budget wireless desktop from Logitech that will be great for your average PC user looking to work without wires. More Like This More I4U Gadget Reviews Stories I4U News Homepage...
90%
pcworld.com_techhive.com
Updated:
2018-08-11 02:24:09
While it's missing the bells and whistles you'll find in pricier, more recent keyboards, the Logitech MK520 wireless keyboard and mouse combo nails the basics for a wallet-friendly price. Boasting a palm rest, dedicated media buttons and more than a dozen...
Good Snappy, quiet typing feel, 15 programmable keys, Roomy, comfy design...
Bad Limited Mac support, Must use older Logitech utility to reprogram keys...
Bottom line The Logitech MK520 keyboard and mouse combo boasts roomy, comfy and quiet keys, a smooth and substantial mouse, and dedicated media buttons. It's also affordable, easy to set up, and highly customizable. It's a shame the keyboard isn't compatible with Log...
80%
Brand Image Product code Product Stock Price from
Logitech MK850 Performance Wireless Keyboard and Mouse Combo Logitech MK850 Performance Wireless Keyboard and Mouse Combo
(show image)
920-008221 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming Keyboard
(show image)
920-008087 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard
(show image)
920-008013 G910 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless Keyboard Logitech K780 Multi-Device Wireless Keyboard
(show image)
920-008034 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 Orion Spectrum RGB Mechanical Gaming keyboard USB QWERTZ German Black
(show image)
920-007740 G810 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK235 Wireless Keyboard and Mouse Combo Logitech MK235 Wireless Keyboard and Mouse Combo
(show image)
920-007905 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth® keyboard Universal QWERTZ German Blue Logitech K380 Multi-Device Bluetooth® keyboard Universal QWERTZ German Blue
(show image)
920-007567 K380 Multi-Device Bluetooth® Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth Keyboard Logitech K380 Multi-Device Bluetooth Keyboard
(show image)
920-007566 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Touch Keyboard K400 Plus Logitech Wireless Touch Keyboard K400 Plus
(show image)
920-007128 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Touch Keyboard K400 Plus Logitech Wireless Touch Keyboard K400 Plus
(show image)
920-007127 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black:
Disclaimer

© 2010 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.