StarTech.com logo

StarTech.com 10 ft Black USB 2.0 Extension Cable A to A - M/F

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281211
Info modified on:
06 Sept 2024, 14:33:26
Warranty:
Lifetime Warranty
Long product name StarTech.com 10 ft Black USB 2.0 Extension Cable A to A - M/F:

StarTech.com 10 ft Black USB 2.0 Extension Cable A to A - 10ft USB 2.0 Extension Cable - 10ft USB male female Cable

StarTech.com 10 ft Black USB 2.0 Extension Cable A to A - M/F:

Extends the length of your current USB device cable by 10 feet

The USBEXTAA10BK 10-foot USB Extension Cable (A-A) features 1 USB A male connector and 1 USB A female connector, extending the connection between USB 2.0 devices by up to 10 feet - an ideal solution for better placement of peripheral devices, or adding flexibility to existing USB ports.

This high quality USB extension cable is fully rated for use with USB 1.1 and USB 2.0 devices, and is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Molded strain relief increases flexibility and durability while minimizing data loss from cable stress
- Backed by StarTech.com Lifetime Warranty

Short summary description StarTech.com 10 ft Black USB 2.0 Extension Cable A to A - M/F:

StarTech.com 10 ft Black USB 2.0 Extension Cable A to A - M/F, 3 m, USB A, USB A, USB 2.0, 0.48 Gbit/s, Black

Long summary description StarTech.com 10 ft Black USB 2.0 Extension Cable A to A - M/F:

StarTech.com 10 ft Black USB 2.0 Extension Cable A to A - M/F. Cable length: 3 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.