location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASF24W9EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASF24W9EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794004922
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 16:11:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Privacy Screen for desktop screens 24"W (16:9)
  • - Works with touch screens and dual screens
  • - Blue light filter: Targus Privacy Screens reduce blue light for better protection and reading comfort
  • - Anti-glare
  • - Protect the information on your screen from unwanted viewing
  • - Targus privacy screens are more touch-sensitive than other screens on the market
  • - Reversible screen: shiny side ensures clarity for viewing inside, matt side reduces glare for viewing in bright light
  • - Three easy attachment options: under-bezel tabs, tab guides or re-usable adhesive strips
Warranty: 2 years
Long product name Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24") :
The long product name of Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Privacy Screen 24", 16:9
More>>>
Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24"):
The official description of Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect the “data” on your visible screen in the office or on the move.

There are some things in life that are great to share. Important personal or company documents are not amongst them. You would not pass your personal photo album or business documents to the person sitting next to you in an airport or on a plane.

The digital age has replaced traditional paper documents and photographs with electronic files and digital pictures. So protect whatever information is on your screen from wandering eyes with a Targus Privacy Screen. The Privacy Screen is a micro slim film that covers the notebook/ LCD screen and only allows normal viewing from directly in front of it, whilst also reducing glare from the screen and protecting it from damage.

-Protect the information on your screen display from unwanted viewing.
-Anti glare – Non reflective screen helps reduce eyestrain.
-Easy to attach (and can be detached as needed).
-Protects the screen display from scratching and damage.

Short summary description Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24"):
This short summary of the Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24") data-sheet is auto-generated and uses the product title and the first six key specs.

Targus ASF24W9EU, 61 cm (24"), 16:9, Frameless display privacy filter, Matt, Anti-glare, 110 g

Long summary description Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24"):
This is an auto-generated long summary of Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24") based on the first three specs of the first five spec groups.

Targus ASF24W9EU. Maximum screen size: 61 cm (24"). Aspect ratio: 16:9. Type: Frameless display privacy filter. Surface finish: Matt, Protection features: Scratch-resistant. Weight: 110 g

Design
Type *
Frameless display privacy filter
Product colour
Black, Transparent
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
16:9
Widescreen
Yes
Scratch-resistant
Yes
Protection features
Scratch-resistant
Surface finish
Matt
Screen format
Widescreen
Country of origin
South Korea
Easy to apply
Yes
Ergonomics
Maximum screen size *
61 cm (24")
Weight & dimensions
Width
1 mm
Height
300 mm
Depth
530 mm
Weight & dimensions
Weight
110 g
Packaging data
Package width
10 mm
Package depth
575 mm
Package height
370 mm
Package weight
510 g
Logistics data
Harmonized System (HS) code
85299097
Products per pallet
600 pc(s)
Master (outer) case width
110 mm
Master (outer) case length
590 mm
Master (outer) case height
395 mm
Master (outer) case gross weight
5.8 kg
Products per master (outer) case
10 pc(s)
Other features
Anti-reflective
Yes
Screen size compatibility
24
Brand Image Product code Product Stock Price from
Targus ASF23W9EU display privacy filters Frameless display privacy filter 58.4 cm (23") Targus ASF23W9EU display privacy filters Frameless display privacy filter 58.4 cm (23")
(show image)
ASF23W9EU ASF23W9EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus ASF141W9EU display privacy filters Frameless display privacy filter 35.8 cm (14.1") Targus ASF141W9EU display privacy filters Frameless display privacy filter 35.8 cm (14.1")
(show image)
ASF141W9EU ASF141W9EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus ASF156W9EU display privacy filters Targus ASF156W9EU display privacy filters
(show image)
ASF156W9EU ASF156W9EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus ASF121WUSZ display privacy filters Frameless display privacy filter 30.7 cm (12.1") Targus ASF121WUSZ display privacy filters Frameless display privacy filter 30.7 cm (12.1")
(show image)
ASF121WUSZ ASF121WUSZ 0.00
(excl. VAT)
0 (incl. VAT)
Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter
(show image)
ASF141WUSZ Privacy Screen 14.1" Widescreen 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)