location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus ASF121WUSZ display privacy filter 30.7 cm (12.1") Laptop Frameless display privacy filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASF121WUSZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASF121WUSZ
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2020 16:58:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Limited 1-Year
Long product name Targus ASF121WUSZ display privacy filter 30.7 cm (12.1") Laptop Frameless display privacy filter :
The long product name of Targus ASF121WUSZ display privacy filter 30.7 cm (12.1") Laptop Frameless display privacy filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12.1” 4Vu Widescreen Laptop Privacy Screen
More>>>
Targus ASF121WUSZ display privacy filter 30.7 cm (12.1") Laptop Frameless display privacy filter:
The official description of Targus ASF121WUSZ display privacy filter 30.7 cm (12.1") Laptop Frameless display privacy filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Clear Choice to Protect Your Visual Privacy

The 4Vu Privacy Screen reduces the viewing angle on your laptop screen, safeguarding information and sensitive data from prying eyes in the office or in public.

Private information can easily become public knowledge if you don’t take precautions. Meeting new standards in privacy protection, Targus 4Vu Privacy Screens ensure your valuable information is kept private without compromising screen clarity.

A narrow viewing angle – Targus 4Vu Privacy Screens restrict a monitor’s viewing angle to 30 degrees on either side. This protects sensitive information both in the workplace and in public, allowing a comfortable browing experience.

Ideal for multiple monitors – A 30 degree viewing angle is ideal for a multiple monitor workstation, creating enough space for a user to view numerous screens while still protecting information from outside eyes.

- Low-reflective coating reduces glare.
- 3 installation options.
- Data only visible directly in front of screen and up to 30 degrees to each side.

Short summary description Targus ASF121WUSZ display privacy filter 30.7 cm (12.1") Laptop Frameless display privacy filter:
This short summary of the Targus ASF121WUSZ display privacy filter 30.7 cm (12.1") Laptop Frameless display privacy filter data-sheet is auto-generated and uses the product title and the first six key specs.

Targus ASF121WUSZ, 30.7 cm (12.1"), 16:10, Laptop, Frameless display privacy filter, Anti-glare

Long summary description Targus ASF121WUSZ display privacy filter 30.7 cm (12.1") Laptop Frameless display privacy filter:
This is an auto-generated long summary of Targus ASF121WUSZ display privacy filter 30.7 cm (12.1") Laptop Frameless display privacy filter based on the first three specs of the first five spec groups.

Targus ASF121WUSZ. Maximum screen size: 30.7 cm (12.1"). Aspect ratio: 16:10. Suitable for: Laptop, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Design
Maximum screen size *
30.7 cm (12.1")
Suitable for *
Laptop
Type *
Frameless display privacy filter
Product colour
Translucent
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
16:10
Features
Scratch-resistant
Yes
Protection features
Scratch-resistant
Weight & dimensions
Width
336 mm
Height
228 mm
Depth
7 mm
Packaging data
Package weight
694 g
Brand Image Product code Product Stock Price from
Targus ASF24W9EU display privacy filter 61 cm (24") Frameless display privacy filter Targus ASF24W9EU display privacy filter 61 cm (24") Frameless display privacy filter
(show image)
ASF24W9EU ASF24W9EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus ASF23W9EU display privacy filter 58.4 cm (23") Frameless display privacy filter Targus ASF23W9EU display privacy filter 58.4 cm (23") Frameless display privacy filter
(show image)
ASF23W9EU ASF23W9EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus ASF141W9EU display privacy filter 35.8 cm (14.1") Frameless display privacy filter Targus ASF141W9EU display privacy filter 35.8 cm (14.1") Frameless display privacy filter
(show image)
ASF141W9EU ASF141W9EU 0.00
(excl. VAT)
0 (incl. VAT)