location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo PX720WD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo PX720WD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA74302 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo PX720WD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 40 ppm
  • - Colour scanning
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 9.6 kg
Long product name Epson Stylus Photo PX720WD :
The long product name of Epson Stylus Photo PX720WD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PX720WD, 5760x1440, 40ppm, 300dpi, CIS, 2400x4800, USB, IEEE802.11b/g/n, 9.6kg, Black
More>>>
Epson Stylus Photo PX720WD:
The official description of Epson Stylus Photo PX720WD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lose the wires: Print, scan, and copy from any room in the house with the latest high-speed wireless connectivity.

Effortless photos: Create flawless photos by editing colour, contrast and red-eye with Epson PhotoEnhance and Easy Photo Print. Then produce better-than-lab-quality prints. And with the 6.3cm LCD with smart-navigation touch-panel, you can view, select and print your photos directly from your memory cards, USB keys and PictBridge™-enabled cameras without even connecting to your PC.

Economical ink: Epson Claria Photographic Ink works perfectly with the latest DSLR and compact cameras to deliver better-than-lab-quality prints that last up to 200 years in an album*2. And with individual inks, you'll save money as you only replace the colour used.

Media flexibility: Save paper and money with convenient, automatic double-sided printing. Plus the auto-selecting plain paper and photo paper trays mean you can easily swap between printing photos and documents without changing paper. And you can also print directly onto suitable CDs and DVDs.

Short summary description Epson Stylus Photo PX720WD:
This short summary of the Epson Stylus Photo PX720WD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo PX720WD, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, A4, Direct printing

Long summary description Epson Stylus Photo PX720WD:
This is an auto-generated long summary of Epson Stylus Photo PX720WD based on the first three specs of the first five spec groups.

Epson Stylus Photo PX720WD. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Country of origin
Indonesia
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Photo paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Performance
Compatible memory cards
Memory Stick (MS), microSDHC, MMC, MMCmicro, MS Duo, MS PRO, xD
Sound pressure level (printing)
5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
23 W
Weight & dimensions
Weight
9.6 kg
Packaging data
Package width
535 mm
Package depth
540 mm
Package height
255 mm
Package weight
12.3 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.19 m
Products per pallet layer
2 pc(s)
Products per pallet
16 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.19 m
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
16 pc(s)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
446 x 456 x 150 mm
Power requirements
220-240 V
Wireless technology
IEEE 802.11b/g/n
Compatible operating systems
Windows XP/Vista7 Mac OS 10.4.11
All-in-one functions
Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:07:24
Uk has collected 19 expert reviews for Epson Stylus Photo PX720WD and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-14 07:07:24
Epson has two ranges of inkjet all-in-one printers, aimed mainly at photo enthusiasts and small business customers. The Stylus PX720WD is at the top of the photo printer range and includes all of the features most amateur photographers will be looking for...
Good Integrated, powered photo tray, Quick turnaround of duplex pages, Fast photo prints...
Bad Black print on plain paper can be fuzzy, Noisy paper feed, Comparatively pricey colour print...
80%
pcadvisor.co.uk
Updated:
2011-08-14 07:07:24
Product Code: C11CA74301, 08715946467146 Visually the Epson Stylus Photo PX720WD inkjet photo printer may not be the most sumptuous, and its low-cut squat casing lacks awe and wonder. The main paper tray can take up to 120 sheets and is built into th...
Bottom line The Epson Stylus Photo PX720WD is old-fashioned in places. Overall, though, it's a very strong performer with some nice features underneath the lid. It's not cheap, but for a top quality multifunctional photo printer, this is a clear first stop. Robin...
80%
expertreviews.co.uk
Updated:
2011-08-14 07:07:24
Epson's inkjets have long used individual ink cartridges attached directly to the head assembly, but the Stylus Photo PX720WD is something of a departure. Its cartridges fit into a front compartment and ink is fed to the moving print head through tubes...
Bottom line It's not ideal for office work, but if you want a superb MFP for creative projects you needn't spend more...
100%
techradar.com
Updated:
2011-08-14 07:07:24
A stickler for tradition, Epson's PX720WD resists the temptation of settling for five inks, as found in the likes of the Canon PIXMA MG5150 and HP Photosmart Premium C309G. So instead of getting both dye-based and pigment-based black inks as a compromi...
Good New touch-panel interface makes standalone print and photocopy modes easier to use Generous range of media slots that include CF, SD, SDHC, MMC, MS and xD compatibility Auto duplex unit is a bonus for double-sided printing Fast in normal photo quality...
Bad Photo quality isn't noticeably better than with Canon's 5-ink printers like the MG5150 Secondary input tray can only accept paper sizes of up to 7x5 inches Top quality print speeds are a little pedestrian Colour LCD is a bit on the small side at 6.3cm...
Bottom line A stickler for tradition, Epson's PX720WD resists the temptation of settling for five inks, as found in the likes of the Canon PIXMA MG5150 and HP Photosmart Premium C309G. So instead of getting both dye-based and pigment-based black inks as a compromi...
70%
techradar.com
Updated:
2011-08-14 07:07:24
A stickler for tradition, Epson's PX720WD resists the temptation of settling for five inks, as found in the likes of the Canon PIXMA MG5150 and HP Photosmart Premium C309G. So instead of getting both dye-based and pigment-based black inks as a compromi...
Good New touch-panel interface makes standalone print and photocopy modes easier to use Generous range of media slots that include CF, SD, SDHC, MMC, MS and xD compatibility Auto duplex unit is a bonus for double-sided printing Fast in normal photo quality...
Bad Photo quality isn't noticeably better than with Canon's 5-ink printers like the MG5150 Secondary input tray can only accept paper sizes of up to 7x5 inches Top quality print speeds are a little pedestrian Colour LCD is a bit on the small side at 6.3cm...
Bottom line A stickler for tradition, Epson's PX720WD resists the temptation of settling for five inks, as found in the likes of the Canon PIXMA MG5150 and HP Photosmart Premium C309G. So instead of getting both dye-based and pigment-based black inks as a compromi...
70%
gadgetshow.channel5.com
Updated:
2011-08-17 09:42:39
The Epson Stylus Photo PX720WD is everything you could want from a midrange printer. It features a 6 ink system allowing for great depth of colour and the 5760 x 1440 dpi will ensure results are crisp and clear every time.The PX720WD is not a small pri...
Good The Espon Stylus Photo PX720WD features a clear 2.5 inch screen that makes printer setup and maintenance a breeze, you no longer have to run numerous utilities through your PC just to diagnose an issue or find out which inks you are running low on – everything is nicely displayed on the front LCD.The print quality is great. It doesn’t produce professional quality photos by any means, but for a li...
Bad Though the functionality of the PX720WD is great and does justify its size – for a midrange printer, this takes up a little too much space for our liking. If you are looking for something to fit in a small office or bedroom, you may want to consider other options.
Bottom line For £130 the PX720WD is a great printer, packed with features, replacement ink is fairly cheap and this printer would suit any home office or student dorm well. Just make sure you have the room for it before purchase!Epson Stylus Photo PX720WD is tagge...
80%
macworld.co.uk
Updated:
2011-10-21 10:25:26
It won’t win any prizes for elegant design, but there’s no doubt that Epson’s Stylus Photo PX720WD is an impressive and versatile multifunction printer – especially following the recent price cut that brought it down to just £129.99. The PX720WD is one...
Good Good price and performance with outstanding six-colour photo-printing; good range of features, including printing lined and graph paper...
Bad Big and bulky; photo printing is expensive...
100%
dpreview.com
Updated:
2014-01-12 01:35:45
There is no shortage of photo-capable printers on the market. In fact you can pick up an entry-level model these days for next to nothing which will produce perfectly nice 6x4in prints...
0%
camerastuffreview.com
Updated:
2015-06-27 12:06:46
No translation available, please use Google translateDe Epson Stylus Photo PX720FWD is één van de duurdere all-in-ones van Epson en heeft als doelgroep de enthousiaste foto-amateur. De specificaties lijken sterk op de Epson 820, een apparaat dat nog duurd...
77%
Country Distributor
United Kingdom 1 distributor(s)