location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Walimex 16505 tripod Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Walimex Check ‘Walimex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16505
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250234565059
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Walimex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Walimex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Walimex 16505 tripod Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - optimal for highlight, effect and back light
  • - ideal for straightened light from above
  • - many possible applications, e.g. on lamp tripod (with max. rod diameter of 3cm)
  • - boom with two sections, steplessly extendable from approx. 120-220cm
  • - max. load capacity: approx. 5kg
  • - connection: 5/8 spigot with 1/4 and 3/8 inch thread
Long product name Walimex 16505 tripod Black :
The long product name of Walimex 16505 tripod Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Boom with Counterweight Bag, 120-220cm
More>>>
Short summary description Walimex 16505 tripod Black:
This short summary of the Walimex 16505 tripod Black data-sheet is auto-generated and uses the product title and the first six key specs.

Walimex 16505, Black, 2 kg

Long summary description Walimex 16505 tripod Black:
This is an auto-generated long summary of Walimex 16505 tripod Black based on the first three specs of the first five spec groups.

Walimex 16505. Maximum weight capacity: 5 kg. Weight: 2 kg. Product colour: Black

Brand Image Product code Product Stock Price from
Walimex

Walimex 15243 tripod Black
(show image)
15243 15243 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex 16564 tripod Black
(show image)
16564 16564 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex 16405 tripod 3 leg(s) Black
(show image)
16405 16405 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex 16443 tripod Black
(show image)
16443 16443 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex 16316 tripod Black
(show image)
16316 16316 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex 16442 tripod Black
(show image)
16442 16442 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex FT-8051 tripod 3 leg(s) Black
(show image)
14776 FT-8051 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex 12945 tripod Black
(show image)
12945 12945 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex WT-803 tripod 3 leg(s) Black
(show image)
12525 WT-803 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex WT-802 tripod 3 leg(s) Black
(show image)
12524 WT-802 0.00
(excl. VAT)
0 (incl. VAT)